Visual Sound, Inc. Two-In-Four-Out Loudspeaker Processor Dx38

Description
Electro-Voice The Dx38 is a two-in, four-out loudspeaker processor. A dynamic range of 115 dB, for highest audio performance; 48-bit filter algorithms 24-bit A/D and D/A conversion. Real-time control and configuration via front panel or PC interface with RACE software supplied. RS-232, MIDI interfaces are standard. RS-485 bus for networking is optional. Contact-closure interface is optional. FLASH memory for software and preset updates via serial interfaces PC-based operation and configuration software running under Windows '95 / Windows '98 Standard MIDI-interface RS-232, RS-485 interfaces or switching contacts optionally available Back-lit graphic-display with 122 x 32 dots Inputs and outputs are electronically balanced, XLR-type connectors Input transformer-balancin g is optionally available Input / Output level controls, Output-Mute switch, channel function indicators SUB, LO, MID, HI Input / Output meter instruments, compressor and clipping LEDs
Description
Electro-Voice The Dx38 is a two-in, four-out loudspeaker processor. A dynamic range of 115 dB, for highest audio performance; 48-bit filter algorithms 24-bit A/D and D/A conversion. Real-time control and configuration via front panel or PC interface with RACE software supplied. RS-232, MIDI interfaces are standard. RS-485 bus for networking is optional. Contact-closure interface is optional. FLASH memory for software and preset updates via serial interfaces PC-based operation and configuration software running under Windows '95 / Windows '98 Standard MIDI-interface RS-232, RS-485 interfaces or switching contacts optionally available Back-lit graphic-display with 122 x 32 dots Inputs and outputs are electronically balanced, XLR-type connectors Input transformer-balancin g is optionally available Input / Output level controls, Output-Mute switch, channel function indicators SUB, LO, MID, HI Input / Output meter instruments, compressor and clipping LEDs

Suppliers

Company
Product
Description
Supplier Links
Two-In-Four-Out Loudspeaker Processor - Dx38 - Visual Sound, Inc.
Broomall, PA, USA
Two-In-Four-Out Loudspeaker Processor
Dx38
Two-In-Four-Out Loudspeaker Processor Dx38
Electro-Voice The Dx38 is a two-in, four-out loudspeaker processor. A dynamic range of 115 dB, for highest audio performance; 48-bit filter algorithms 24-bit A/D and D/A conversion. Real-time control and configuration via front panel or PC interface with RACE software supplied. RS-232, MIDI interfaces are standard. RS-485 bus for networking is optional. Contact-closure interface is optional. FLASH memory for software and preset updates via serial interfaces PC-based operation and configuration software running under Windows '95 / Windows '98 Standard MIDI-interface RS-232, RS-485 interfaces or switching contacts optionally available Back-lit graphic-display with 122 x 32 dots Inputs and outputs are electronically balanced, XLR-type connectors Input transformer-balancin g is optionally available Input / Output level controls, Output-Mute switch, channel function indicators SUB, LO, MID, HI Input / Output meter instruments, compressor and clipping LEDs

Electro-Voice

The Dx38 is a two-in, four-out loudspeaker processor. A dynamic range of 115 dB, for highest audio performance; 48-bit filter algorithms 24-bit A/D and D/A conversion. Real-time control and configuration via front panel or PC interface with RACE software supplied. RS-232, MIDI interfaces are standard. RS-485 bus for networking is optional. Contact-closure interface is optional.

  • FLASH memory for software and preset updates via serial interfaces
  • PC-based operation and configuration software running under Windows '95 / Windows '98
  • Standard MIDI-interface
  • RS-232, RS-485 interfaces or switching contacts optionally available
  • Back-lit graphic-display with 122 x 32 dots
  • Inputs and outputs are electronically balanced, XLR-type connectors
  • Input transformer-balancing is optionally available
  • Input / Output level controls, Output-Mute switch, channel function indicators SUB, LO, MID, HI
  • Input / Output meter instruments, compressor and clipping LEDs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Dx38
Product Name Two-In-Four-Out Loudspeaker Processor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 113 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details