Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Sq x 8 Deep DX198

Description
Lowell Manufacturing Company DX198: square (1 cu.ft.) 15" sq. x 8"D steel backbox with fiberboard to eliminate resonance for professional sound applications. Includes 4 knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density). Black. Mounts grilles: FW8, IC105, JG8X
Description
Lowell Manufacturing Company DX198: square (1 cu.ft.) 15" sq. x 8"D steel backbox with fiberboard to eliminate resonance for professional sound applications. Includes 4 knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density). Black. Mounts grilles: FW8, IC105, JG8X

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Sq x 8 Deep - DX198 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Sq x 8 Deep
DX198
Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Sq x 8 Deep DX198
Lowell Manufacturing Company DX198: square (1 cu.ft.) 15" sq. x 8"D steel backbox with fiberboard to eliminate resonance for professional sound applications. Includes 4 knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density). Black. Mounts grilles: FW8, IC105, JG8X

Lowell Manufacturing Company

DX198: square (1 cu.ft.) 15" sq. x 8"D steel backbox with fiberboard to eliminate resonance for professional sound applications. Includes 4 knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density). Black. Mounts grilles: FW8, IC105, JG8X

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX198
Product Name Backbox-Recessed-8in Spkr, Steel, 1cu ft, 15in Sq x 8 Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details