Visual Sound, Inc. Backbox-Recessed-12in Spkr, Steel, 6cu ft, 29.5x23x15in Deep DX1712

Description
Lowell Manufacturing Company DX1712: (5.9 cu.ft.) 29.5"L x 23"W x 15"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.
Description
Lowell Manufacturing Company DX1712: (5.9 cu.ft.) 29.5"L x 23"W x 15"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Backbox-Recessed-12in Spkr, Steel, 6cu ft, 29.5x23x15in Deep
DX1712
Backbox-Recessed-12in Spkr, Steel, 6cu ft, 29.5x23x15in Deep DX1712
Lowell Manufacturing Company DX1712: (5.9 cu.ft.) 29.5"L x 23"W x 15"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Lowell Manufacturing Company

DX1712: (5.9 cu.ft.) 29.5"L x 23"W x 15"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX1712
Product Name Backbox-Recessed-12in Spkr, Steel, 6cu ft, 29.5x23x15in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details