Visual Sound, Inc. Backbox-Recessed-12in Spkr, Steel, 4cu ft, 23x18x16.75in Deep DX1612

Description
Lowell Manufacturing Company DX1612: (4 cu.ft.) 23"L x 18"W x 16.75"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.
Description
Lowell Manufacturing Company DX1612: (4 cu.ft.) 23"L x 18"W x 16.75"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-12in Spkr, Steel, 4cu ft, 23x18x16.75in Deep - DX1612 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-12in Spkr, Steel, 4cu ft, 23x18x16.75in Deep
DX1612
Backbox-Recessed-12in Spkr, Steel, 4cu ft, 23x18x16.75in Deep DX1612
Lowell Manufacturing Company DX1612: (4 cu.ft.) 23"L x 18"W x 16.75"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Lowell Manufacturing Company

DX1612: (4 cu.ft.) 23"L x 18"W x 16.75"D steel acoustic backbox for professional sound reinforcement has 4 combination knockouts (0.5"-0.75"), acoustic batting (1.5" thick, 1.5 lbs. density), eyebolts (0.25"- 20 forged), and fiberboard to eliminate resonance. Black. Mounts grille FW12 or FW12Q.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX1612
Product Name Backbox-Recessed-12in Spkr, Steel, 4cu ft, 23x18x16.75in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 845 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details