Visual Sound, Inc. Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep DX104-T

Description
Lowell Manufacturing Company DX104-T: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with torsion-mount grille
Description
Lowell Manufacturing Company DX104-T: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with torsion-mount grille

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep - DX104-T - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep
DX104-T
Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep DX104-T
Lowell Manufacturing Company DX104-T: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with torsion-mount grille

Lowell Manufacturing Company

DX104-T: acoustic steel backbox with 1.5" batting, 4 combination knockouts (0.5"-0.75"). Black. 10" dia. x 6.75"D. For use with torsion-mount grille

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DX104-T
Product Name Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details