Visual Sound, Inc. DV Organizer DVO-3R

Description
Porta-Brace Digital Video Organizer carries mini-DV cameras with matte boxes. Keep many of your accessories attached to the camera while transporting in our largest DVO model. Designed to fit many popular mini-DV cameras with matte boxes. The DVO-3 series (available in Signature Blue or Midnight Black with red accents) has extra room inside allowing you to keep many of the accessories attached while your camera is in the case. Inside the DVO-3's 1000-denier Cordura® material and plastic-armored walls, there's a camera tie-down strap and a soft stuff-pouch to keep the camera stable. There are 12 pockets to store plenty of accessories including a removable laptop pouch. Heavy-duty, suede leather shoulder strap included. 12 pockets for extra storage Carry your camera and matte box together Durable, 1000-Denier Cordura fabric LED Caribiner flash-light for low-light conditions Rigid frame for maximum protection
Description
Porta-Brace Digital Video Organizer carries mini-DV cameras with matte boxes. Keep many of your accessories attached to the camera while transporting in our largest DVO model. Designed to fit many popular mini-DV cameras with matte boxes. The DVO-3 series (available in Signature Blue or Midnight Black with red accents) has extra room inside allowing you to keep many of the accessories attached while your camera is in the case. Inside the DVO-3's 1000-denier Cordura® material and plastic-armored walls, there's a camera tie-down strap and a soft stuff-pouch to keep the camera stable. There are 12 pockets to store plenty of accessories including a removable laptop pouch. Heavy-duty, suede leather shoulder strap included. 12 pockets for extra storage Carry your camera and matte box together Durable, 1000-Denier Cordura fabric LED Caribiner flash-light for low-light conditions Rigid frame for maximum protection

Suppliers

Company
Product
Description
Supplier Links
DV Organizer - DVO-3R - Visual Sound, Inc.
Broomall, PA, USA
DV Organizer
DVO-3R
DV Organizer DVO-3R
Porta-Brace Digital Video Organizer carries mini-DV cameras with matte boxes. Keep many of your accessories attached to the camera while transporting in our largest DVO model. Designed to fit many popular mini-DV cameras with matte boxes. The DVO-3 series (available in Signature Blue or Midnight Black with red accents) has extra room inside allowing you to keep many of the accessories attached while your camera is in the case. Inside the DVO-3's 1000-denier Cordura® material and plastic-armored walls, there's a camera tie-down strap and a soft stuff-pouch to keep the camera stable. There are 12 pockets to store plenty of accessories including a removable laptop pouch. Heavy-duty, suede leather shoulder strap included. 12 pockets for extra storage Carry your camera and matte box together Durable, 1000-Denier Cordura fabric LED Caribiner flash-light for low-light conditions Rigid frame for maximum protection

Porta-Brace

Digital Video Organizer carries mini-DV cameras with matte boxes. Keep many of your accessories attached to the camera while transporting in our largest DVO model.

Designed to fit many popular mini-DV cameras with matte boxes. The DVO-3 series (available in Signature Blue or Midnight Black with red accents) has extra room inside allowing you to keep many of the accessories attached while your camera is in the case. Inside the DVO-3's 1000-denier Cordura® material and plastic-armored walls, there's a camera tie-down strap and a soft stuff-pouch to keep the camera stable. There are 12 pockets to store plenty of accessories including a removable laptop pouch. Heavy-duty, suede leather shoulder strap included.

  • 12 pockets for extra storage
  • Carry your camera and matte box together
  • Durable, 1000-Denier Cordura fabric
  • LED Caribiner flash-light for low-light conditions
  • Rigid frame for maximum protection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number DVO-3R
Product Name DV Organizer
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details