Visual Sound, Inc. 57 inch Wide DVI and HD Analog Video/VGA LCD Video Monitor DVI57W

Description
Boland Communications, Inc. Wide HD/SD White LED Dynamic Backlight SDI-Digital & Analog Monitor *Ultra Hight Contrast 500,000:1 True Blacks, High Bright 500 nts, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Very Low Latency *Adjustable Color Temp Whites & Blacks *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC
Description
Boland Communications, Inc. Wide HD/SD White LED Dynamic Backlight SDI-Digital & Analog Monitor *Ultra Hight Contrast 500,000:1 True Blacks, High Bright 500 nts, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Very Low Latency *Adjustable Color Temp Whites & Blacks *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC

Suppliers

Company
Product
Description
Supplier Links
57 inch Wide DVI and HD Analog Video/VGA LCD Video Monitor - DVI57W - Visual Sound, Inc.
Broomall, PA, USA
57 inch Wide DVI and HD Analog Video/VGA LCD Video Monitor
DVI57W
57 inch Wide DVI and HD Analog Video/VGA LCD Video Monitor DVI57W
Boland Communications, Inc. Wide HD/SD White LED Dynamic Backlight SDI-Digital & Analog Monitor *Ultra Hight Contrast 500,000:1 True Blacks, High Bright 500 nts, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Very Low Latency *Adjustable Color Temp Whites & Blacks *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC

Boland Communications, Inc.

Wide HD/SD White LED Dynamic Backlight SDI-Digital & Analog Monitor
*Ultra Hight Contrast 500,000:1 True Blacks, High Bright 500 nts, 1920 x 1080
*Ultra Wide Viewing 178°/178°
*Very Low Latency
*Adjustable Color Temp Whites & Blacks
*Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296)
*Analog Video Inputs: Composite, Y/C, PC VGA
*DVI inputs accepts up to 1080p HD & PC/MAC

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DVI57W
Product Name 57 inch Wide DVI and HD Analog Video/VGA LCD Video Monitor
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428541 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details