Visual Sound, Inc. 26-inch W, HD/SD- Analog Video Monitor, Wide Gamut, 1920x1200, 178° Extreme Angles, 500 nts/800:1 DVI26W

Description
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 800:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *
Description
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 800:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *

Suppliers

Company
Product
Description
Supplier Links
26-inch W, HD/SD- Analog Video Monitor, Wide Gamut, 1920x1200, 178° Extreme Angles, 500 nts/800:1 - DVI26W - Visual Sound, Inc.
Broomall, PA, USA
26-inch W, HD/SD- Analog Video Monitor, Wide Gamut, 1920x1200, 178° Extreme Angles, 500 nts/800:1
DVI26W
26-inch W, HD/SD- Analog Video Monitor, Wide Gamut, 1920x1200, 178° Extreme Angles, 500 nts/800:1 DVI26W
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 800:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *

Boland Communications, Inc.

High Bright 500 nts, Very High Contrast 800:1, 1920 x 1080
*Ultra Wide Viewing 178°/178°
*Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs
*Analog Video Inputs: Composite, Y/C, PC VGA
*Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M
*Digital 10-bit processing, 16.7 million colors, SMPTE C Whites
*Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable)
*Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome
*
*
*
*

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DVI26W
Product Name 26-inch W, HD/SD- Analog Video Monitor, Wide Gamut, 1920x1200, 178° Extreme Angles, 500 nts/800:1
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428539 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details