Visual Sound, Inc. 1' x 2' Speaker Package With Enclosure DT12

Description
Atlas Sound The DT12 from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction. The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts
Description
Atlas Sound The DT12 from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction. The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts

Suppliers

Company
Product
Description
Supplier Links
1' x 2' Speaker Package With Enclosure - DT12 - Visual Sound, Inc.
Broomall, PA, USA
1' x 2' Speaker Package With Enclosure
DT12
1' x 2' Speaker Package With Enclosure DT12
Atlas Sound The DT12 from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction. The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts

Atlas Sound

The DT12 from Atlas Sound combines ease of installation with superb intelligibility for speech and music reproduction.

The 1' x 2' footprint allows quick installation into 2' x 2' or 2' x 4' acoustic tile ceilings. The E.O. box (with cover) is smartly positioned on the side of the conical enclosure to facilitate rigid or flexible conduit. An external tap selector switch (located on the side of the enclosure) allows for easy system tuning by providing quick installer access to the 70.7V tap settings ranging from .25 to 4 watts

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DT12
Product Name 1' x 2' Speaker Package With Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details