Visual Sound, Inc. ProHD 7-in AC/DC PORTABLE MONITOR (HD-SDI, HDMI, COMPOSITE) DT-X71H

Description
JVC Professional Products Company The DT-X71H is a 7-inch HDSDI/HDMI on-camera monitor with 1026 x 600 resolution, H/V: 160/160 viewing angle and 900:1 contrast ratio. It has front & rear dual TALLY lights, Canon DSLR scale zoom-in, video flip, customer editable video title, and safety mark display. The monitor accepts 2 HD/SD-SDI, 1 HDMI, 1 Composite video, 1 stereo audio input, and has 1 HD/SD-SDI loop through output. The DT-X71H is powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).
Description
JVC Professional Products Company The DT-X71H is a 7-inch HDSDI/HDMI on-camera monitor with 1026 x 600 resolution, H/V: 160/160 viewing angle and 900:1 contrast ratio. It has front & rear dual TALLY lights, Canon DSLR scale zoom-in, video flip, customer editable video title, and safety mark display. The monitor accepts 2 HD/SD-SDI, 1 HDMI, 1 Composite video, 1 stereo audio input, and has 1 HD/SD-SDI loop through output. The DT-X71H is powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).

Suppliers

Company
Product
Description
Supplier Links
ProHD 7-in AC/DC PORTABLE MONITOR (HD-SDI, HDMI, COMPOSITE) - DT-X71H - Visual Sound, Inc.
Broomall, PA, USA
ProHD 7-in AC/DC PORTABLE MONITOR (HD-SDI, HDMI, COMPOSITE)
DT-X71H
ProHD 7-in AC/DC PORTABLE MONITOR (HD-SDI, HDMI, COMPOSITE) DT-X71H
JVC Professional Products Company The DT-X71H is a 7-inch HDSDI/HDMI on-camera monitor with 1026 x 600 resolution, H/V: 160/160 viewing angle and 900:1 contrast ratio. It has front & rear dual TALLY lights, Canon DSLR scale zoom-in, video flip, customer editable video title, and safety mark display. The monitor accepts 2 HD/SD-SDI, 1 HDMI, 1 Composite video, 1 stereo audio input, and has 1 HD/SD-SDI loop through output. The DT-X71H is powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).

JVC Professional Products Company

The DT-X71H is a 7-inch HDSDI/HDMI on-camera monitor with 1026 x 600 resolution, H/V: 160/160 viewing angle and 900:1 contrast ratio.

It has front & rear dual TALLY lights, Canon DSLR scale zoom-in, video flip, customer editable video title, and safety mark display. The monitor accepts 2 HD/SD-SDI, 1 HDMI, 1 Composite video, 1 stereo audio input, and has 1 HD/SD-SDI loop through output. The DT-X71H is powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-X71H
Product Name ProHD 7-in AC/DC PORTABLE MONITOR (HD-SDI, HDMI, COMPOSITE)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
32
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1366 x 768
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details