Visual Sound, Inc. ProHD 7-in AC/DC PORTABLE FULL FEATURED MONITOR (HD-SDI, HDMI, COMPOSITE) DT-X71F

Description
JVC Professional Products Company The DT-X71 series monitors provide an affordable high quality solution for field and studio applications. The DT-X71F is the most feature-rich model in the series. It is a 7-inch HDSDI/HDMI LCD monitor, with a high resolution 1024 x 600 panel, dual TALLY lights, image rotate and flip. It integrates a wide rage of professional functions including waveform, vector scope, RGB histogram, red/blue switchable peaking, focus assist, false color, blue only, zebra, rotate and flip, 16-ch HDSDI audio meter, time code, and internal color bars. The DT-X71F accepts 2 HD/SD-SDI, 1 HDMI and 1 Composite video, and has 2 HD/SD-SDI loop through outputs, and 1 HDMI converted to SDI output. It's powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).
Description
JVC Professional Products Company The DT-X71 series monitors provide an affordable high quality solution for field and studio applications. The DT-X71F is the most feature-rich model in the series. It is a 7-inch HDSDI/HDMI LCD monitor, with a high resolution 1024 x 600 panel, dual TALLY lights, image rotate and flip. It integrates a wide rage of professional functions including waveform, vector scope, RGB histogram, red/blue switchable peaking, focus assist, false color, blue only, zebra, rotate and flip, 16-ch HDSDI audio meter, time code, and internal color bars. The DT-X71F accepts 2 HD/SD-SDI, 1 HDMI and 1 Composite video, and has 2 HD/SD-SDI loop through outputs, and 1 HDMI converted to SDI output. It's powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).

Suppliers

Company
Product
Description
Supplier Links
ProHD 7-in AC/DC PORTABLE FULL FEATURED MONITOR (HD-SDI, HDMI, COMPOSITE) - DT-X71F - Visual Sound, Inc.
Broomall, PA, USA
ProHD 7-in AC/DC PORTABLE FULL FEATURED MONITOR (HD-SDI, HDMI, COMPOSITE)
DT-X71F
ProHD 7-in AC/DC PORTABLE FULL FEATURED MONITOR (HD-SDI, HDMI, COMPOSITE) DT-X71F
JVC Professional Products Company The DT-X71 series monitors provide an affordable high quality solution for field and studio applications. The DT-X71F is the most feature-rich model in the series. It is a 7-inch HDSDI/HDMI LCD monitor, with a high resolution 1024 x 600 panel, dual TALLY lights, image rotate and flip. It integrates a wide rage of professional functions including waveform, vector scope, RGB histogram, red/blue switchable peaking, focus assist, false color, blue only, zebra, rotate and flip, 16-ch HDSDI audio meter, time code, and internal color bars. The DT-X71F accepts 2 HD/SD-SDI, 1 HDMI and 1 Composite video, and has 2 HD/SD-SDI loop through outputs, and 1 HDMI converted to SDI output. It's powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).

JVC Professional Products Company

The DT-X71 series monitors provide an affordable high quality solution for field and studio applications. The DT-X71F is the most feature-rich model in the series.

It is a 7-inch HDSDI/HDMI LCD monitor, with a high resolution 1024 x 600 panel, dual TALLY lights, image rotate and flip. It integrates a wide rage of professional functions including waveform, vector scope, RGB histogram, red/blue switchable peaking, focus assist, false color, blue only, zebra, rotate and flip, 16-ch HDSDI audio meter, time code, and internal color bars. The DT-X71F accepts 2 HD/SD-SDI, 1 HDMI and 1 Composite video, and has 2 HD/SD-SDI loop through outputs, and 1 HDMI converted to SDI output. It's powered via a 4-pin XLR 12V DC connector or a snap-on JVC BN-VF823USP 7.2V battery (optional).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-X71F
Product Name ProHD 7-in AC/DC PORTABLE FULL FEATURED MONITOR (HD-SDI, HDMI, COMPOSITE)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543609 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
10.4
Specs
Monitor Type LCD Display; LED Display
Other Type/Technology Other Type/Technology; LED LCD
Input Types DVI; HDMI; VGA; VGA + HDMI + DVI video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details