Visual Sound, Inc. 24-INCH BROADCAST STUDIO MONITOR w/HDSDI DT-V24L3DU

Description
JVC Professional Products Company Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has ... Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DU the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. Compare DT-V applications. Native 1920 x 1080 resolution 16:9 Flat Studio Monitor Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Waveform monitoring with over level function Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Supports wide range of HD and computer scan rates Full screen mode for SD 4:3 signals ASCII code input of monitor name
Description
JVC Professional Products Company Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has ... Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DU the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. Compare DT-V applications. Native 1920 x 1080 resolution 16:9 Flat Studio Monitor Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Waveform monitoring with over level function Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Supports wide range of HD and computer scan rates Full screen mode for SD 4:3 signals ASCII code input of monitor name

Suppliers

Company
Product
Description
Supplier Links
24-INCH BROADCAST STUDIO MONITOR w/HDSDI - DT-V24L3DU - Visual Sound, Inc.
Broomall, PA, USA
24-INCH BROADCAST STUDIO MONITOR w/HDSDI
DT-V24L3DU
24-INCH BROADCAST STUDIO MONITOR w/HDSDI DT-V24L3DU
JVC Professional Products Company Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has ... Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DU the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. Compare DT-V applications. Native 1920 x 1080 resolution 16:9 Flat Studio Monitor Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Waveform monitoring with over level function Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Supports wide range of HD and computer scan rates Full screen mode for SD 4:3 signals ASCII code input of monitor name

JVC Professional Products Company

Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has ...

Designed for critical image evaluation, the upgraded DT-V24L3D offers all features of its predecessor (DT-V24L1DU) with improved performance and the addition of a waveform monitor. The DT-V24L3DU has a true native pixel-to-pixel 1080p image display with additional screen area for status indications, waveform and audio monitoring. Built-in digital HD-SDI and DVI-D interfaces provide lossless connection to broadcast and studio sources. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24L3DU the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. Compare DT-V applications.

  • Native 1920 x 1080 resolution 16:9 Flat Studio Monitor
  • Crystal clear 1920 x 1200 LCD panel provides uncompromised resolution, high contrast ratio with deep blacks and rich color
  • Status and metering displayed above or below the active picture area.
  • New low-latency circuits (<1 frame)
  • HD-SDI / SDI auto-sensing inputs with Time-Code Display
  • Waveform monitoring with over level function
  • Accepts 1080/24psf signals
  • Embedded Audio with up to 12 channel Audio Level Display
  • DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback
  • 1:1 Scaling Mode for pixel-to-pixel 720p display
  • Supports wide range of HD and computer scan rates
  • Full screen mode for SD 4:3 signals
  • ASCII code input of monitor name
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V24L3DU
Product Name 24-INCH BROADCAST STUDIO MONITOR w/HDSDI
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details