Visual Sound, Inc. 24-INCH 3G HDSDI/SDI STUDIO MONITOR DT-V24G11Z

Description
JVC Professional Products Company JVC's industry's leading Vérité Series professional monitors are widely used throughout broadcast network facilities because of their unsurpassed image reproduction and rock solid reliability. The new DT-V24G1Z goes beyond its predecessors in features and performance, setting new standards in terms of overall picture quality and accuracy. This new "Vérité G-Series" monitor has a full 1080p image display that offers much wider color gamut and wider viewing angles than previous models. The waveform monitor is now much larger and a vectorscope has been added. A 3G/Dual-link HD-SDI input enables monitoring of 1080/60p signals. Digital closed captioning is now standard. Superior scaling and de-interlacing, 10-bit 4:4:4 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24G1Z the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. 3G / Dual-Link ready for monitoring of 60 frames/3GB per second uncompressed 1080p digital video input signals: SMPTE 424M/425M/372M. Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be Ultra High Resolution Waveform Monitor with adjustable over-level indicator function. High quality Vectorscope allows checking of color hue and saturation. Digital Closed Captioning Decoder built in. 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals
Description
JVC Professional Products Company JVC's industry's leading Vérité Series professional monitors are widely used throughout broadcast network facilities because of their unsurpassed image reproduction and rock solid reliability. The new DT-V24G1Z goes beyond its predecessors in features and performance, setting new standards in terms of overall picture quality and accuracy. This new "Vérité G-Series" monitor has a full 1080p image display that offers much wider color gamut and wider viewing angles than previous models. The waveform monitor is now much larger and a vectorscope has been added. A 3G/Dual-link HD-SDI input enables monitoring of 1080/60p signals. Digital closed captioning is now standard. Superior scaling and de-interlacing, 10-bit 4:4:4 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24G1Z the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. 3G / Dual-Link ready for monitoring of 60 frames/3GB per second uncompressed 1080p digital video input signals: SMPTE 424M/425M/372M. Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be Ultra High Resolution Waveform Monitor with adjustable over-level indicator function. High quality Vectorscope allows checking of color hue and saturation. Digital Closed Captioning Decoder built in. 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
24-INCH 3G HDSDI/SDI STUDIO MONITOR
DT-V24G11Z
24-INCH 3G HDSDI/SDI STUDIO MONITOR DT-V24G11Z
JVC Professional Products Company JVC's industry's leading Vérité Series professional monitors are widely used throughout broadcast network facilities because of their unsurpassed image reproduction and rock solid reliability. The new DT-V24G1Z goes beyond its predecessors in features and performance, setting new standards in terms of overall picture quality and accuracy. This new "Vérité G-Series" monitor has a full 1080p image display that offers much wider color gamut and wider viewing angles than previous models. The waveform monitor is now much larger and a vectorscope has been added. A 3G/Dual-link HD-SDI input enables monitoring of 1080/60p signals. Digital closed captioning is now standard. Superior scaling and de-interlacing, 10-bit 4:4:4 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24G1Z the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications. 3G / Dual-Link ready for monitoring of 60 frames/3GB per second uncompressed 1080p digital video input signals: SMPTE 424M/425M/372M. Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be Ultra High Resolution Waveform Monitor with adjustable over-level indicator function. High quality Vectorscope allows checking of color hue and saturation. Digital Closed Captioning Decoder built in. 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing. Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy. Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area. HD/SD SDI Embedded Time Code On-Screen Display Ergonomic Front-Panel Precision Rotary Controls. 1080/24psf Signal Capability Full Screen Mode for SD 4:3 signals

JVC Professional Products Company

JVC's industry's leading Vérité Series professional monitors are widely used throughout broadcast network facilities because of their unsurpassed image reproduction and rock solid reliability. The new DT-V24G1Z goes beyond its predecessors in features and performance, setting new standards in terms of overall picture quality and accuracy. This new "Vérité G-Series" monitor has a full 1080p image display that offers much wider color gamut and wider viewing angles than previous models. The waveform monitor is now much larger and a vectorscope has been added. A 3G/Dual-link HD-SDI input enables monitoring of 1080/60p signals. Digital closed captioning is now standard. Superior scaling and de-interlacing, 10-bit 4:4:4 1080p processing combined with traditional rotary image controls, area markers, blue check and timecode display make the DT-V24G1Z the best choice monitor for television studios, remote production vans, production and post facilities, and other demanding professional applications.

  • 3G / Dual-Link ready for monitoring of 60 frames/3GB per second uncompressed 1080p digital video input signals: SMPTE 424M/425M/372M.
  • Native 1920 x 1200 IPS (In-plane Panel Switching) LCD Panel offers wide viewing angle of 178°/178° with minimal color change from different viewing angles. Panel provides 1:1 monitoring of 1920 x 1080 signals while providing metering and status above or be
  • Ultra High Resolution Waveform Monitor with adjustable over-level indicator function.
  • High quality Vectorscope allows checking of color hue and saturation.
  • Digital Closed Captioning Decoder built in.
  • 10-Bit 4:4:4 Video Processing for superior image gradation, advanced directional interpolation in eliminating edge artifacts, and pixel-based motion adaptive de-interlacing.
  • Ultra-Low Latency Circuitry (< 1 frame) for lip-sync accuracy.
  • Twelve Channel Embedded Audio Metering Display with Peak Hold viewable above or below active picture area.
  • HD/SD SDI Embedded Time Code On-Screen Display
  • Ergonomic Front-Panel Precision Rotary Controls.
  • 1080/24psf Signal Capability
  • Full Screen Mode for SD 4:3 signals
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V24G11Z
Product Name 24-INCH 3G HDSDI/SDI STUDIO MONITOR
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540009 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Marshall 7
Specs
Monitor Type LCD Display
Input Types Component; Composite
Screen Resolution 800 x 480
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details