Visual Sound, Inc. 21-INCH MULTI-FORMAT MONITOR (LED BACKLIT) DT-V21G11Z

Description
JVC Professional Products Company JVC's Vérité Series is renowned for its highly accurate production quality and highly reliable display. Now users can benefit with reduced running costs and significantly increased lifetime thanks to latest LED backlight technology, which also improves image quality. The DT-V21G11Z uses a full-HD 1920 x 1080 panel driven by a white LED backlighting. The monitor has a power consumption of 20-30% less when compared with similar monitors using CCFL driven lighting. This increases the monitor's lifetime by up to 300%. Images produced with LED backlighting are smoother and more consistent. Saving energy not only saves costs but also helps save the environment, since the LED is mercury-free, unlike traditional CCFL backlights. Supports 3G-SDI and Dual Link HD-SDI w/embedded audio Wide Viewing Angle 178°x 178° IPS Panel 1920 x 1080 pixel Full HD resolution LED Backlight enables mercury- free, low power consumption operation Vector Scope, Waveform 11 Marker Functions: area, marker aspect, safety, center and more 10bit Color Processing Low Latency Circuitry (<1 frame) Audio level meter up to 16ch 3 level front control (lockable per menu) Full vertical screen mode for SD 4:3 signal (switchable) 16.7 million display colors 1,000:1 contrast ratio ITU-709 color space 3 external control terminals: MAKE/TRIGGER, RS-232C, & RS-48 Tally lamp LTC & VITC time code support 1080/24psf signal compatibility Built-In 1W x 1W Speakers (x2) Digital Closed Captioning
Description
JVC Professional Products Company JVC's Vérité Series is renowned for its highly accurate production quality and highly reliable display. Now users can benefit with reduced running costs and significantly increased lifetime thanks to latest LED backlight technology, which also improves image quality. The DT-V21G11Z uses a full-HD 1920 x 1080 panel driven by a white LED backlighting. The monitor has a power consumption of 20-30% less when compared with similar monitors using CCFL driven lighting. This increases the monitor's lifetime by up to 300%. Images produced with LED backlighting are smoother and more consistent. Saving energy not only saves costs but also helps save the environment, since the LED is mercury-free, unlike traditional CCFL backlights. Supports 3G-SDI and Dual Link HD-SDI w/embedded audio Wide Viewing Angle 178°x 178° IPS Panel 1920 x 1080 pixel Full HD resolution LED Backlight enables mercury- free, low power consumption operation Vector Scope, Waveform 11 Marker Functions: area, marker aspect, safety, center and more 10bit Color Processing Low Latency Circuitry (<1 frame) Audio level meter up to 16ch 3 level front control (lockable per menu) Full vertical screen mode for SD 4:3 signal (switchable) 16.7 million display colors 1,000:1 contrast ratio ITU-709 color space 3 external control terminals: MAKE/TRIGGER, RS-232C, & RS-48 Tally lamp LTC & VITC time code support 1080/24psf signal compatibility Built-In 1W x 1W Speakers (x2) Digital Closed Captioning

Suppliers

Company
Product
Description
Supplier Links
21-INCH MULTI-FORMAT MONITOR (LED BACKLIT) - DT-V21G11Z - Visual Sound, Inc.
Broomall, PA, USA
21-INCH MULTI-FORMAT MONITOR (LED BACKLIT)
DT-V21G11Z
21-INCH MULTI-FORMAT MONITOR (LED BACKLIT) DT-V21G11Z
JVC Professional Products Company JVC's Vérité Series is renowned for its highly accurate production quality and highly reliable display. Now users can benefit with reduced running costs and significantly increased lifetime thanks to latest LED backlight technology, which also improves image quality. The DT-V21G11Z uses a full-HD 1920 x 1080 panel driven by a white LED backlighting. The monitor has a power consumption of 20-30% less when compared with similar monitors using CCFL driven lighting. This increases the monitor's lifetime by up to 300%. Images produced with LED backlighting are smoother and more consistent. Saving energy not only saves costs but also helps save the environment, since the LED is mercury-free, unlike traditional CCFL backlights. Supports 3G-SDI and Dual Link HD-SDI w/embedded audio Wide Viewing Angle 178°x 178° IPS Panel 1920 x 1080 pixel Full HD resolution LED Backlight enables mercury- free, low power consumption operation Vector Scope, Waveform 11 Marker Functions: area, marker aspect, safety, center and more 10bit Color Processing Low Latency Circuitry (<1 frame) Audio level meter up to 16ch 3 level front control (lockable per menu) Full vertical screen mode for SD 4:3 signal (switchable) 16.7 million display colors 1,000:1 contrast ratio ITU-709 color space 3 external control terminals: MAKE/TRIGGER, RS-232C, & RS-48 Tally lamp LTC & VITC time code support 1080/24psf signal compatibility Built-In 1W x 1W Speakers (x2) Digital Closed Captioning

JVC Professional Products Company

JVC's Vérité Series is renowned for its highly accurate production quality and highly reliable display.

Now users can benefit with reduced running costs and significantly increased lifetime thanks to latest LED backlight technology, which also improves image quality. The DT-V21G11Z uses a full-HD 1920 x 1080 panel driven by a white LED backlighting. The monitor has a power consumption of 20-30% less when compared with similar monitors using CCFL driven lighting. This increases the monitor's lifetime by up to 300%. Images produced with LED backlighting are smoother and more consistent. Saving energy not only saves costs but also helps save the environment, since the LED is mercury-free, unlike traditional CCFL backlights.

  • Supports 3G-SDI and Dual Link HD-SDI w/embedded audio
  • Wide Viewing Angle 178°x 178° IPS Panel
  • 1920 x 1080 pixel Full HD resolution
  • LED Backlight enables mercury- free, low power consumption operation
  • Vector Scope, Waveform
  • 11 Marker Functions: area, marker aspect, safety, center and more
  • 10bit Color Processing
  • Low Latency Circuitry (<1 frame)
  • Audio level meter up to 16ch
  • 3 level front control (lockable per menu)
  • Full vertical screen mode for SD 4:3 signal (switchable)
  • 16.7 million display colors
  • 1,000:1 contrast ratio
  • ITU-709 color space
  • 3 external control terminals: MAKE/TRIGGER, RS-232C, & RS-48
  • Tally lamp
  • LTC & VITC time code support
  • 1080/24psf signal compatibility
  • Built-In 1W x 1W Speakers (x2)
  • Digital Closed Captioning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V21G11Z
Product Name 21-INCH MULTI-FORMAT MONITOR (LED BACKLIT)
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details