Visual Sound, Inc. 20-INCH VÉRITÉ SERIES STUDIO MONITOR w/HDSDI DT-V20L3DY

Description
JVC Professional Products Company The DT-V20L3DY is a 3rd generation studio quality monitor designed for a wide range of applications in television studios, remote production vans, production and post facilities. Its compact size and high resolution make it ideal for rack mounting, or for use in cramped editing suites. JVC's anti-diffusion screen surface produces sharper images with high contrast and rich colors. A third generation digital processor significantly improves image quality while reducing latency to less than one frame. A new pixel based motion adaptive deinterlacer delivers 1080i images that look like progressive. This version offers analog closed captioning via the component video interface. Anti-diffusion 1680 x 1050 LCD panel provides outstanding resolution, high contrast ratio with deep blacks and rich color. (16x9 picture area is 1680 x 945) Status and metering displayed above or below the active picture area. Waveform monitoring with over level function New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display Analog closed captioning (via component inputs) DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Full screen mode for SD 4:3 signals ASCII code input of monitor name Supports wide range of HD and computer scan rates Gold-plated HD SDI connectors IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232
Description
JVC Professional Products Company The DT-V20L3DY is a 3rd generation studio quality monitor designed for a wide range of applications in television studios, remote production vans, production and post facilities. Its compact size and high resolution make it ideal for rack mounting, or for use in cramped editing suites. JVC's anti-diffusion screen surface produces sharper images with high contrast and rich colors. A third generation digital processor significantly improves image quality while reducing latency to less than one frame. A new pixel based motion adaptive deinterlacer delivers 1080i images that look like progressive. This version offers analog closed captioning via the component video interface. Anti-diffusion 1680 x 1050 LCD panel provides outstanding resolution, high contrast ratio with deep blacks and rich color. (16x9 picture area is 1680 x 945) Status and metering displayed above or below the active picture area. Waveform monitoring with over level function New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display Analog closed captioning (via component inputs) DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Full screen mode for SD 4:3 signals ASCII code input of monitor name Supports wide range of HD and computer scan rates Gold-plated HD SDI connectors IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
20-INCH VÉRITÉ SERIES STUDIO MONITOR w/HDSDI
DT-V20L3DY
20-INCH VÉRITÉ SERIES STUDIO MONITOR w/HDSDI DT-V20L3DY
JVC Professional Products Company The DT-V20L3DY is a 3rd generation studio quality monitor designed for a wide range of applications in television studios, remote production vans, production and post facilities. Its compact size and high resolution make it ideal for rack mounting, or for use in cramped editing suites. JVC's anti-diffusion screen surface produces sharper images with high contrast and rich colors. A third generation digital processor significantly improves image quality while reducing latency to less than one frame. A new pixel based motion adaptive deinterlacer delivers 1080i images that look like progressive. This version offers analog closed captioning via the component video interface. Anti-diffusion 1680 x 1050 LCD panel provides outstanding resolution, high contrast ratio with deep blacks and rich color. (16x9 picture area is 1680 x 945) Status and metering displayed above or below the active picture area. Waveform monitoring with over level function New low-latency circuits (<1 frame) HD-SDI / SDI auto-sensing inputs with Time-Code Display Accepts 1080/24psf signals Embedded Audio with up to 12 channel Audio Level Display Analog closed captioning (via component inputs) DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback 1:1 Scaling Mode for pixel-to-pixel 720p display Full screen mode for SD 4:3 signals ASCII code input of monitor name Supports wide range of HD and computer scan rates Gold-plated HD SDI connectors IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232

JVC Professional Products Company

The DT-V20L3DY is a 3rd generation studio quality monitor designed for a wide range of applications in television studios, remote production vans, production and post facilities. Its compact size and high resolution make it ideal for rack mounting, or for use in cramped editing suites. JVC's anti-diffusion screen surface produces sharper images with high contrast and rich colors. A third generation digital processor significantly improves image quality while reducing latency to less than one frame. A new pixel based motion adaptive deinterlacer delivers 1080i images that look like progressive. This version offers analog closed captioning via the component video interface.

  • Anti-diffusion 1680 x 1050 LCD panel provides outstanding resolution, high contrast ratio with deep blacks and rich color. (16x9 picture area is 1680 x 945)
  • Status and metering displayed above or below the active picture area.
  • Waveform monitoring with over level function
  • New low-latency circuits (<1 frame)
  • HD-SDI / SDI auto-sensing inputs with Time-Code Display
  • Accepts 1080/24psf signals
  • Embedded Audio with up to 12 channel Audio Level Display
  • Analog closed captioning (via component inputs)
  • DVI-D (HDMI compatible) for HD-DVD / Blu-Ray Disc playback
  • 1:1 Scaling Mode for pixel-to-pixel 720p display
  • Full screen mode for SD 4:3 signals
  • ASCII code input of monitor name
  • Supports wide range of HD and computer scan rates
  • Gold-plated HD SDI connectors
  • IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p)
  • 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V20L3DY
Product Name 20-INCH VÉRITÉ SERIES STUDIO MONITOR w/HDSDI
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
23
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details