Visual Sound, Inc. 20-inch Broadcast Studio Monitor DT-V20L1U

Description
JVC Professional Products Company As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography. HD resolution - 1680 x 945 images Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB Accepts 1080/24psf signals Gold-plated HD SDI connectors High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232 Metal rear cabinet provides excellent radiation performance and rugged durability Compact square, all-in-one design. Dual-role stand included Front rotary digital controls with analogue look & feel Time code on/off function VESA 100 mounting holes. Built-in protection of rear connections
Description
JVC Professional Products Company As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography. HD resolution - 1680 x 945 images Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB Accepts 1080/24psf signals Gold-plated HD SDI connectors High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232 Metal rear cabinet provides excellent radiation performance and rugged durability Compact square, all-in-one design. Dual-role stand included Front rotary digital controls with analogue look & feel Time code on/off function VESA 100 mounting holes. Built-in protection of rear connections

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
20-inch Broadcast Studio Monitor
DT-V20L1U
20-inch Broadcast Studio Monitor DT-V20L1U
JVC Professional Products Company As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography. HD resolution - 1680 x 945 images Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB Accepts 1080/24psf signals Gold-plated HD SDI connectors High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p) 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232 Metal rear cabinet provides excellent radiation performance and rugged durability Compact square, all-in-one design. Dual-role stand included Front rotary digital controls with analogue look & feel Time code on/off function VESA 100 mounting holes. Built-in protection of rear connections

JVC Professional Products Company

As high-definition production goes mainstream around the world, JVC is meeting the need for true HD monitors with the introduction of two high-performance HD Studio monitors, including an advanced 24" monitor featuring full Native HD resolution. This superb professional monitor is ideal for production of broadcast HDTV content, while its companion 20" rack-mountable HD Studio monitor is an excellent choice for a wide range of applications including field production, studio monitoring, film schools and event videography.

  • HD resolution - 1680 x 945 images
  • Wide SXGA, 16:10 pixel array 1680 x 1050 with built-in UMD
  • Comprehensive HD signal inputs: HD SDI x 2, DVI-D, Component & RGB
  • Accepts 1080/24psf signals
  • Gold-plated HD SDI connectors
  • High performance LCD panel produces crystal-clear images with faithful color reproduction from all directions
  • IP conversion mode can be selected from NORMAL MODE (frame complement and vertical filter), FIELD (field complement) and CINEMA (for 24p)
  • 4-way remote control system: Contact, pulse trigger, RS-485 (via RJ-45) x 2 and RS-232
  • Metal rear cabinet provides excellent radiation performance and rugged durability
  • Compact square, all-in-one design. Dual-role stand included
  • Front rotary digital controls with analogue look & feel
  • Time code on/off function
  • VESA 100 mounting holes. Built-in protection of rear connections
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V20L1U
Product Name 20-inch Broadcast Studio Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details