Visual Sound, Inc. 17-INCH BROADCAST STUDIO MONITOR DT-V17L3DY

Description
JVC Professional Products Company The DT-V17L3DY is a compact flat panel monitor designed for studio, mobile and field applications. Upgraded from the DT-V17L2DU, the DT-V17L3DY offers superior 4:4:4 10-bit processing, improved deinterlacing, ultra low latency, and an on-screen waveform monitor. The DT-V17L3DY features a high-resolution anti-diffusion LCD panel with built-in HD-SDI and DVI-D interfaces that provide lossless connection to broadcast and studio sources. It's the best choice for a compact field or studio monitor in television studios, remote production vans, production and post facilities, and other demanding professional applications. This model features analog closed captioning via component input. Rack-mountable AC/DC 16:9 flat panel studio monitor HD-SDI / SDI auto-sensing inputs with time-code display Embedded audio with up to 12-channel audio level metering Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) Anti diffusion 1440 x 900 (W-XGA+) LCD panel provides crystal clear resolution, high contrast ratio with deep blacks and rich color Waveform monitoring with over level function Analog closed captioning via component input DVI-D (HDMI compatible) for HD-DVD / Blu-Ray disc playback 1:1 Scaling Mode or pixel-to-pixel 1080p and 720p display Supports wide range of HD and computer scan rates Replaces 15-inch CRT models in 7U rack space
Description
JVC Professional Products Company The DT-V17L3DY is a compact flat panel monitor designed for studio, mobile and field applications. Upgraded from the DT-V17L2DU, the DT-V17L3DY offers superior 4:4:4 10-bit processing, improved deinterlacing, ultra low latency, and an on-screen waveform monitor. The DT-V17L3DY features a high-resolution anti-diffusion LCD panel with built-in HD-SDI and DVI-D interfaces that provide lossless connection to broadcast and studio sources. It's the best choice for a compact field or studio monitor in television studios, remote production vans, production and post facilities, and other demanding professional applications. This model features analog closed captioning via component input. Rack-mountable AC/DC 16:9 flat panel studio monitor HD-SDI / SDI auto-sensing inputs with time-code display Embedded audio with up to 12-channel audio level metering Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) Anti diffusion 1440 x 900 (W-XGA+) LCD panel provides crystal clear resolution, high contrast ratio with deep blacks and rich color Waveform monitoring with over level function Analog closed captioning via component input DVI-D (HDMI compatible) for HD-DVD / Blu-Ray disc playback 1:1 Scaling Mode or pixel-to-pixel 1080p and 720p display Supports wide range of HD and computer scan rates Replaces 15-inch CRT models in 7U rack space

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
17-INCH BROADCAST STUDIO MONITOR
DT-V17L3DY
17-INCH BROADCAST STUDIO MONITOR DT-V17L3DY
JVC Professional Products Company The DT-V17L3DY is a compact flat panel monitor designed for studio, mobile and field applications. Upgraded from the DT-V17L2DU, the DT-V17L3DY offers superior 4:4:4 10-bit processing, improved deinterlacing, ultra low latency, and an on-screen waveform monitor. The DT-V17L3DY features a high-resolution anti-diffusion LCD panel with built-in HD-SDI and DVI-D interfaces that provide lossless connection to broadcast and studio sources. It's the best choice for a compact field or studio monitor in television studios, remote production vans, production and post facilities, and other demanding professional applications. This model features analog closed captioning via component input. Rack-mountable AC/DC 16:9 flat panel studio monitor HD-SDI / SDI auto-sensing inputs with time-code display Embedded audio with up to 12-channel audio level metering Status and metering displayed above or below the active picture area. New low-latency circuits (<1 frame) Anti diffusion 1440 x 900 (W-XGA+) LCD panel provides crystal clear resolution, high contrast ratio with deep blacks and rich color Waveform monitoring with over level function Analog closed captioning via component input DVI-D (HDMI compatible) for HD-DVD / Blu-Ray disc playback 1:1 Scaling Mode or pixel-to-pixel 1080p and 720p display Supports wide range of HD and computer scan rates Replaces 15-inch CRT models in 7U rack space

JVC Professional Products Company

The DT-V17L3DY is a compact flat panel monitor designed for studio, mobile and field applications. Upgraded from the DT-V17L2DU, the DT-V17L3DY offers superior 4:4:4 10-bit processing, improved deinterlacing, ultra low latency, and an on-screen waveform monitor. The DT-V17L3DY features a high-resolution anti-diffusion LCD panel with built-in HD-SDI and DVI-D interfaces that provide lossless connection to broadcast and studio sources. It's the best choice for a compact field or studio monitor in television studios, remote production vans, production and post facilities, and other demanding professional applications. This model features analog closed captioning via component input.

  • Rack-mountable AC/DC 16:9 flat panel studio monitor
  • HD-SDI / SDI auto-sensing inputs with time-code display
  • Embedded audio with up to 12-channel audio level metering
  • Status and metering displayed above or below the active picture area.
  • New low-latency circuits (<1 frame)
  • Anti diffusion 1440 x 900 (W-XGA+) LCD panel provides crystal clear resolution, high contrast ratio with deep blacks and rich color
  • Waveform monitoring with over level function
  • Analog closed captioning via component input
  • DVI-D (HDMI compatible) for HD-DVD / Blu-Ray disc playback
  • 1:1 Scaling Mode or pixel-to-pixel 1080p and 720p display
  • Supports wide range of HD and computer scan rates
  • Replaces 15-inch CRT models in 7U rack space
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V17L3DY
Product Name 17-INCH BROADCAST STUDIO MONITOR
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 17 inch (432 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details
Medical Grade LCD Monitor with Touch Screen - PMD-S19HB - American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI
View Details