Visual Sound, Inc. 17-INCH 3G HDSDI/SDI STUDIO MONITOR DT-V17G1Z

Description
JVC Professional Products Company The DT-V17G1 is a new generation LCD Vérité G-Series monitor designed for studio, mobile and field applications. It features a new IPS (In-Plane-Switching) LCD Panel that maintains accurate color reproduction at wide viewing angles, and a host of new features including built-in waveform/vectorscope , Dual-Link HDSDI capability, LTC/VITC time code, digital closed captioning and more. JVC's 10-bit 1080p processing ensures the highest picture quality. The monitor is equipped with traditional rotary knobs that control picture and sound, and a wide range of digital and analog inputs and outputs. 1366 x 768 resolution Wide viewing angle 178°/178° with IPS panel 3G/Dual Link support SMPTE 424M/425M/372M Low latency (less than one frame) AC/DC operation Waveform monitoring with over-level function Vector scope with selectable size and position Advanced audio level meter (up to 12 channels) Exclusive JVC 10-bit image processing technology LTC & VITC support Selectable gamma preset mode Wide selection of video production functions including various markers Digital closed captioning Easy-to-operate front panel controls Front LED dimmer function Source ID input by ASCII code (Red/Green/White color linked with tally) Information position selectable 1:1 mode Gold-plated HD/SD SDI terminals with embedded audio DVI-D with HDCP terminal RS-232C, RS-485 remote Audio speaker built-in Rugged, adjustable stand provided
Description
JVC Professional Products Company The DT-V17G1 is a new generation LCD Vérité G-Series monitor designed for studio, mobile and field applications. It features a new IPS (In-Plane-Switching) LCD Panel that maintains accurate color reproduction at wide viewing angles, and a host of new features including built-in waveform/vectorscope , Dual-Link HDSDI capability, LTC/VITC time code, digital closed captioning and more. JVC's 10-bit 1080p processing ensures the highest picture quality. The monitor is equipped with traditional rotary knobs that control picture and sound, and a wide range of digital and analog inputs and outputs. 1366 x 768 resolution Wide viewing angle 178°/178° with IPS panel 3G/Dual Link support SMPTE 424M/425M/372M Low latency (less than one frame) AC/DC operation Waveform monitoring with over-level function Vector scope with selectable size and position Advanced audio level meter (up to 12 channels) Exclusive JVC 10-bit image processing technology LTC & VITC support Selectable gamma preset mode Wide selection of video production functions including various markers Digital closed captioning Easy-to-operate front panel controls Front LED dimmer function Source ID input by ASCII code (Red/Green/White color linked with tally) Information position selectable 1:1 mode Gold-plated HD/SD SDI terminals with embedded audio DVI-D with HDCP terminal RS-232C, RS-485 remote Audio speaker built-in Rugged, adjustable stand provided

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
17-INCH 3G HDSDI/SDI STUDIO MONITOR
DT-V17G1Z
17-INCH 3G HDSDI/SDI STUDIO MONITOR DT-V17G1Z
JVC Professional Products Company The DT-V17G1 is a new generation LCD Vérité G-Series monitor designed for studio, mobile and field applications. It features a new IPS (In-Plane-Switching) LCD Panel that maintains accurate color reproduction at wide viewing angles, and a host of new features including built-in waveform/vectorscope , Dual-Link HDSDI capability, LTC/VITC time code, digital closed captioning and more. JVC's 10-bit 1080p processing ensures the highest picture quality. The monitor is equipped with traditional rotary knobs that control picture and sound, and a wide range of digital and analog inputs and outputs. 1366 x 768 resolution Wide viewing angle 178°/178° with IPS panel 3G/Dual Link support SMPTE 424M/425M/372M Low latency (less than one frame) AC/DC operation Waveform monitoring with over-level function Vector scope with selectable size and position Advanced audio level meter (up to 12 channels) Exclusive JVC 10-bit image processing technology LTC & VITC support Selectable gamma preset mode Wide selection of video production functions including various markers Digital closed captioning Easy-to-operate front panel controls Front LED dimmer function Source ID input by ASCII code (Red/Green/White color linked with tally) Information position selectable 1:1 mode Gold-plated HD/SD SDI terminals with embedded audio DVI-D with HDCP terminal RS-232C, RS-485 remote Audio speaker built-in Rugged, adjustable stand provided

JVC Professional Products Company

The DT-V17G1 is a new generation LCD Vérité G-Series monitor designed for studio, mobile and field applications. It features a new IPS (In-Plane-Switching) LCD Panel that maintains accurate color reproduction at wide viewing angles, and a host of new features including built-in waveform/vectorscope, Dual-Link HDSDI capability, LTC/VITC time code, digital closed captioning and more.
JVC's 10-bit 1080p processing ensures the highest picture quality. The monitor is equipped with traditional rotary knobs that control picture and sound, and a wide range of digital and analog inputs and outputs.

  • 1366 x 768 resolution
  • Wide viewing angle 178°/178° with IPS panel
  • 3G/Dual Link support
  • SMPTE 424M/425M/372M
  • Low latency (less than one frame)
  • AC/DC operation
  • Waveform monitoring with over-level function
  • Vector scope with selectable size and position
  • Advanced audio level meter (up to 12 channels)
  • Exclusive JVC 10-bit image processing technology
  • LTC & VITC support
  • Selectable gamma preset mode
  • Wide selection of video production functions including various markers
  • Digital closed captioning
  • Easy-to-operate front panel controls
  • Front LED dimmer function
  • Source ID input by ASCII code
  • (Red/Green/White color linked with tally)
  • Information position selectable
  • 1:1 mode
  • Gold-plated HD/SD SDI terminals with embedded audio
  • DVI-D with HDCP terminal
  • RS-232C, RS-485 remote
  • Audio speaker built-in
  • Rugged, adjustable stand provided
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-V17G1Z
Product Name 17-INCH 3G HDSDI/SDI STUDIO MONITOR
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
20
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details