Visual Sound, Inc. 17-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT) DT-E17L4G

Description
JVC Professional Products Company The DT-E17L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan. JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use. HD-SDI and HDMI compatible Full HD Resolution with 1920 x 1080 panel Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI In, HD/SD-SDI In/Out 3-Way stand for versatile installation Mercury-free LED Backlight IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0 10bit color processing 16ch embedded audio with level indicator 16.7 million display colors Area/Center / Safety marker LTC & VITC time code support Built-In speakers AC/DC Power Supply Gloss high contrast panel (600:1 contrast ratio)
Description
JVC Professional Products Company The DT-E17L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan. JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use. HD-SDI and HDMI compatible Full HD Resolution with 1920 x 1080 panel Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI In, HD/SD-SDI In/Out 3-Way stand for versatile installation Mercury-free LED Backlight IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0 10bit color processing 16ch embedded audio with level indicator 16.7 million display colors Area/Center / Safety marker LTC & VITC time code support Built-In speakers AC/DC Power Supply Gloss high contrast panel (600:1 contrast ratio)

Suppliers

Company
Product
Description
Supplier Links
17-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT) - DT-E17L4G - Visual Sound, Inc.
Broomall, PA, USA
17-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT)
DT-E17L4G
17-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT) DT-E17L4G
JVC Professional Products Company The DT-E17L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan. JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use. HD-SDI and HDMI compatible Full HD Resolution with 1920 x 1080 panel Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI In, HD/SD-SDI In/Out 3-Way stand for versatile installation Mercury-free LED Backlight IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0 10bit color processing 16ch embedded audio with level indicator 16.7 million display colors Area/Center / Safety marker LTC & VITC time code support Built-In speakers AC/DC Power Supply Gloss high contrast panel (600:1 contrast ratio)

JVC Professional Products Company

The DT-E17L4 is a cost-efficient full HD LCD 21-inch Studio Monitor with LED backlighting, reduced power consumption and improved lifespan.

JVC's new DT-E Series HD monitors to provides a cost-effective alternative to our industry-standard DT-V high-end monitors. They feature a newly-developed TN Panel with LED backlighting that provides improved contrast and black level. With power consumption 20-30% less than conventional CCFL monitors, the DT-E Series monitors are perfect for use as control and studio monitors. The reduced power consumption also makes it possible to add 12VDC support for field use.

  • HD-SDI and HDMI compatible
  • Full HD Resolution with 1920 x 1080 panel
  • Composite Video In/Out, Component Video In, Analog RGB Video In, HDMI
  • In, HD/SD-SDI In/Out
  • 3-Way stand for versatile installation
  • Mercury-free LED Backlight
  • IMD (In Monitor Display) function based on TSL's UMD protocol ver. 4.0
  • 10bit color processing
  • 16ch embedded audio with level indicator
  • 16.7 million display colors
  • Area/Center / Safety marker
  • LTC & VITC time code support
  • Built-In speakers
  • AC/DC Power Supply
  • Gloss high contrast panel (600:1 contrast ratio)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DT-E17L4G
Product Name 17-INCH MULTI-FORMAT LCD MONITOR (LED BACKLIT)
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428535 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
20
Specs
Color Black and White
Input Types DVI
Screen Resolution 2048 x 2560
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details