Visual Sound, Inc. 15" 2-way Active Loudspeaker System DSR115

Description
Yamaha Commercial Audio Systems, Inc. The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF... The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF 450W) Class-D amplifiers, it delivers sound with resolution at the highest level in its class and superb SPL performance. The DSR115 is perfect for live sound and installation applications that demand bass with extra punch and depth together with accurate high frequency response. Ultra-precise 48-bit digital sound processing -Digital FIR-X tuning™ (linear phase FIR filter) -High performance 48-bit DSP (76-bit accumulator) -24-bit discrete AD and DA converters D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching mode power supply -LF: 850W -HF: 450W Maximum SPL 136dB peak Extensive protection of the transducers, amplifiers and power supply from highperformance DSP Premium-grade, custom designed transducers -LF:High power 12" neodymium woofer with 3" voice coil -HF:2" precision titanium diaphragm, neodymium, compression driver Exclusive 90° x 60° CD Waveguide Horn Compact and lightweight (28.0kg / 62lbs) Stand and pole mountable, with 35mm pole sockets Integrated M10 rigging points for suspended applications
Description
Yamaha Commercial Audio Systems, Inc. The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF... The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF 450W) Class-D amplifiers, it delivers sound with resolution at the highest level in its class and superb SPL performance. The DSR115 is perfect for live sound and installation applications that demand bass with extra punch and depth together with accurate high frequency response. Ultra-precise 48-bit digital sound processing -Digital FIR-X tuning™ (linear phase FIR filter) -High performance 48-bit DSP (76-bit accumulator) -24-bit discrete AD and DA converters D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching mode power supply -LF: 850W -HF: 450W Maximum SPL 136dB peak Extensive protection of the transducers, amplifiers and power supply from highperformance DSP Premium-grade, custom designed transducers -LF:High power 12" neodymium woofer with 3" voice coil -HF:2" precision titanium diaphragm, neodymium, compression driver Exclusive 90° x 60° CD Waveguide Horn Compact and lightweight (28.0kg / 62lbs) Stand and pole mountable, with 35mm pole sockets Integrated M10 rigging points for suspended applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
15" 2-way Active Loudspeaker System
DSR115
15" 2-way Active Loudspeaker System DSR115
Yamaha Commercial Audio Systems, Inc. The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF... The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF 450W) Class-D amplifiers, it delivers sound with resolution at the highest level in its class and superb SPL performance. The DSR115 is perfect for live sound and installation applications that demand bass with extra punch and depth together with accurate high frequency response. Ultra-precise 48-bit digital sound processing -Digital FIR-X tuning™ (linear phase FIR filter) -High performance 48-bit DSP (76-bit accumulator) -24-bit discrete AD and DA converters D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing All-new 1300W Class-D amplifiers with PFC switching mode power supply -LF: 850W -HF: 450W Maximum SPL 136dB peak Extensive protection of the transducers, amplifiers and power supply from highperformance DSP Premium-grade, custom designed transducers -LF:High power 12" neodymium woofer with 3" voice coil -HF:2" precision titanium diaphragm, neodymium, compression driver Exclusive 90° x 60° CD Waveguide Horn Compact and lightweight (28.0kg / 62lbs) Stand and pole mountable, with 35mm pole sockets Integrated M10 rigging points for suspended applications

Yamaha Commercial Audio Systems, Inc.

The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF...

The DSR115 is a compact, high-power 15" 2-way active loudspeaker system capable of achieving 136dB maximum peak SPL output. Equipped with high performance 48-bit DSP and top quality 1300W (LF 850W, HF 450W) Class-D amplifiers, it delivers sound with resolution at the highest level in its class and superb SPL performance. The DSR115 is perfect for live sound and installation applications that demand bass with extra punch and depth together with accurate high frequency response.

  • Ultra-precise 48-bit digital sound processing
    -Digital FIR-X tuning™ (linear phase FIR filter)
    -High performance 48-bit DSP (76-bit accumulator)
    -24-bit discrete AD and DA converters
  • D-CONTOUR (Dynamic-CONTOUR) multi-band dynamic processing
  • All-new 1300W Class-D amplifiers with PFC switching mode power supply
    -LF: 850W
    -HF: 450W
  • Maximum SPL 136dB peak
  • Extensive protection of the transducers, amplifiers and power supply from highperformance DSP
  • Premium-grade, custom designed transducers
    -LF:High power 12" neodymium woofer with 3" voice coil
    -HF:2" precision titanium diaphragm, neodymium, compression driver
  • Exclusive 90° x 60° CD Waveguide Horn
  • Compact and lightweight (28.0kg / 62lbs)
  • Stand and pole mountable, with 35mm pole sockets
  • Integrated M10 rigging points for suspended applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DSR115
Product Name 15" 2-way Active Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1540 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details