Visual Sound, Inc. 8-Inch Subwoofer Surface Mount Loudspeaker DS8-SUB

Description
Community Professional Loudspeakers The DS8SUB is a compact subwoofer system,ideal for installations where space is a premium. The DS8SUB complements The DS5 and DS8 full-range models with extended low frequency performance for musical applications. The Distributed Design Series DS8SUB is a compact subwoofer system, ideal for installations where space is a premium. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8SUB can be used in a wide variety of applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range. Modern architectural design Similar voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes
Description
Community Professional Loudspeakers The DS8SUB is a compact subwoofer system,ideal for installations where space is a premium. The DS8SUB complements The DS5 and DS8 full-range models with extended low frequency performance for musical applications. The Distributed Design Series DS8SUB is a compact subwoofer system, ideal for installations where space is a premium. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8SUB can be used in a wide variety of applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range. Modern architectural design Similar voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8-Inch Subwoofer Surface Mount Loudspeaker
DS8-SUB
8-Inch Subwoofer Surface Mount Loudspeaker DS8-SUB
Community Professional Loudspeakers The DS8SUB is a compact subwoofer system,ideal for installations where space is a premium. The DS8SUB complements The DS5 and DS8 full-range models with extended low frequency performance for musical applications. The Distributed Design Series DS8SUB is a compact subwoofer system, ideal for installations where space is a premium. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8SUB can be used in a wide variety of applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range. Modern architectural design Similar voicing as the Distributed Design ceiling loudspeaker family High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation Infin-A-Ball™ low profile mounting bracket included Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress Available in standard black or white finishes

Community Professional Loudspeakers

The DS8SUB is a compact subwoofer system,ideal for installations where space is a premium. The DS8SUB complements The DS5 and DS8 full-range models with extended low frequency performance for musical applications.

The Distributed Design Series DS8SUB is a compact subwoofer system, ideal for installations where space is a premium. With a modern architectural appearance that aesthetically merges well in most environments, combined with weather-resistant capability suitable for indirect outdoor use, the DS8SUB can be used in a wide variety of applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. A convenient front-accessible power tap switch is hidden behind a rotatable logo. Installation is simple and flexible using the included Infin-A-Ball™ multi-angle wall mounting bracket which allows low profile mounting and precise positioning of the enclosure over a broad tilt- swivel range.

  • Modern architectural design
  • Similar voicing as the Distributed Design ceiling loudspeaker family
  • High efficiency, high output, high intelligibility, low distortion
  • Paintable enclosure constructed of high-impact ABS plastic to reduce resonances
  • Front-accessible power tap switch for selectable 8 ohm or 70V/100V operation
  • Infin-A-Ball™ low profile mounting bracket included
  • Weather-resistant construction with treated drivers, two-layer powder coated grilles and protected wiring ingress
  • Available in standard black or white finishes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DS8-SUB
Product Name 8-Inch Subwoofer Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 2 ohms
Size 13.50 inch (343 mm)
View Details