Visual Sound, Inc. SXGA+ 6500 Lumen 3-Chip DLP™ Projector DS+6K

Description
Christie With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product. The Christie DS+6K offers exceptional image quality and detail in a compact size. With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product on the market - ideal for conference rooms, Houses of Worship, boardrooms, training rooms and tradeshows. When images need to speak volumes, the Christie DS+6K delivers high brightness, the highest contrast and photo-realistic color with the ability to edge-blend and tile. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+6K. Christie DS+6K - easy to install, easy to use, easy to maintain. 6500 ANSI Lumens at 220VAC operation, 5500 ANSI lumens at 120VAC operation (+/- 10%) Native SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images True 10-bit processing offering high-bandwidth signal processing A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+5K uncomplicated Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port
Description
Christie With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product. The Christie DS+6K offers exceptional image quality and detail in a compact size. With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product on the market - ideal for conference rooms, Houses of Worship, boardrooms, training rooms and tradeshows. When images need to speak volumes, the Christie DS+6K delivers high brightness, the highest contrast and photo-realistic color with the ability to edge-blend and tile. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+6K. Christie DS+6K - easy to install, easy to use, easy to maintain. 6500 ANSI Lumens at 220VAC operation, 5500 ANSI lumens at 120VAC operation (+/- 10%) Native SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images True 10-bit processing offering high-bandwidth signal processing A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+5K uncomplicated Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SXGA+ 6500 Lumen 3-Chip DLP™ Projector
DS+6K
SXGA+ 6500 Lumen 3-Chip DLP™ Projector DS+6K
Christie With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product. The Christie DS+6K offers exceptional image quality and detail in a compact size. With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product on the market - ideal for conference rooms, Houses of Worship, boardrooms, training rooms and tradeshows. When images need to speak volumes, the Christie DS+6K delivers high brightness, the highest contrast and photo-realistic color with the ability to edge-blend and tile. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+6K. Christie DS+6K - easy to install, easy to use, easy to maintain. 6500 ANSI Lumens at 220VAC operation, 5500 ANSI lumens at 120VAC operation (+/- 10%) Native SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images True 10-bit processing offering high-bandwidth signal processing A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+5K uncomplicated Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port

Christie

With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product.

The Christie DS+6K offers exceptional image quality and detail in a compact size. With 6,500 ANSI lumens for pure presentation power and unsurpassed color accuracy and adjustability, the Christie DS+6K is the smallest, high-performance 3-chip DLP™ product on the market - ideal for conference rooms, Houses of Worship, boardrooms, training rooms and tradeshows. When images need to speak volumes, the Christie DS+6K delivers high brightness, the highest contrast and photo-realistic color with the ability to edge-blend and tile. Best price performance on the market, most reliability, lowest cost of ownership, best warranties available and renowned customer service - all add up to peace of mind with the Christie DS+6K. Christie DS+6K - easy to install, easy to use, easy to maintain.

  • 6500 ANSI Lumens at 220VAC operation, 5500 ANSI lumens at 120VAC operation (+/- 10%)
  • Native SXGA+ 1400 x 1050 resolution
  • 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites
  • Smallest, high-performance 3-chip DLP™ product offering the pinnacle of image color accuracy and adjustability
  • Xenon lamp system providing repeatability of photo-realistic colors and ability to accurately color-match images
  • True 10-bit processing offering high-bandwidth signal processing
  • A user-friendly Graphic User Interface makes operation and set-up of the Christie DS+5K uncomplicated
  • Multiple control options let the user choose what's best for their application - built-in, IR and wired remote keypad; RS-422 or RS-232 control; or through ChristieNET™ via the Ethernet port
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number DS+6K
Product Name SXGA+ 6500 Lumen 3-Chip DLP™ Projector
Unlock Full Specs
to access all available technical data

Similar Products