Visual Sound, Inc. Ceiling Speaker DRQ

Description
LightSPEED Technologies The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room... The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room will cover up to 1600 square feet. An expanded DRQ system mounted in a long rectangular room will cover up to 2400 square feet, unless the room is more than 60 feet long. Description: Two-way speaker system Driver Size: 6.5" driver; 1" horn Frequency Response: 40 Hz - 20 KHz Impedance: 8 ohms Power Handling: 30 W Dimensions: 9.5" diameter; 5.5" deep Weight: 5.9 lbs.
Description
LightSPEED Technologies The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room... The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room will cover up to 1600 square feet. An expanded DRQ system mounted in a long rectangular room will cover up to 2400 square feet, unless the room is more than 60 feet long. Description: Two-way speaker system Driver Size: 6.5" driver; 1" horn Frequency Response: 40 Hz - 20 KHz Impedance: 8 ohms Power Handling: 30 W Dimensions: 9.5" diameter; 5.5" deep Weight: 5.9 lbs.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speaker - DRQ - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Speaker
DRQ
Ceiling Speaker DRQ
LightSPEED Technologies The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room... The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room will cover up to 1600 square feet. An expanded DRQ system mounted in a long rectangular room will cover up to 2400 square feet, unless the room is more than 60 feet long. Description: Two-way speaker system Driver Size: 6.5" driver; 1" horn Frequency Response: 40 Hz - 20 KHz Impedance: 8 ohms Power Handling: 30 W Dimensions: 9.5" diameter; 5.5" deep Weight: 5.9 lbs.

LightSPEED Technologies

The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room...

The DRQ is ideally suited for classrooms with suspended ceilings that are lower than 12 feet. It is used in the following room configurations: A standard DRQ system mounted in a relatively square room will cover up to 1600 square feet. An expanded DRQ system mounted in a long rectangular room will cover up to 2400 square feet, unless the room is more than 60 feet long.

  • Description: Two-way speaker system
  • Driver Size: 6.5" driver; 1" horn
  • Frequency Response: 40 Hz - 20 KHz
  • Impedance: 8 ohms
  • Power Handling: 30 W
  • Dimensions: 9.5" diameter; 5.5" deep
  • Weight: 5.9 lbs.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DRQ
Product Name Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details