Visual Sound, Inc. DR18-1 Self-Powered and DRS18-1B Externally Powered 18" SUBWOOFERS DR/DRS18-1

Description
Renkus-Heinz, Inc.. The self-powered DR18-1 and the externally-powered DRS18-1B 18" subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge high-power woofers and large rock-solid enclosures in a classic vented direct radiating design provide the natural uncolored sub bass favored by audio professionals around the world. Wherever audiences and operators demand the ultimate in sub bass performance, the DR18-1and DRS18-1B subwoofers deliver the emotional impact obtainable only from 18 inch subwoofers.
Description
Renkus-Heinz, Inc.. The self-powered DR18-1 and the externally-powered DRS18-1B 18" subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge high-power woofers and large rock-solid enclosures in a classic vented direct radiating design provide the natural uncolored sub bass favored by audio professionals around the world. Wherever audiences and operators demand the ultimate in sub bass performance, the DR18-1and DRS18-1B subwoofers deliver the emotional impact obtainable only from 18 inch subwoofers.

Suppliers

Company
Product
Description
Supplier Links
DR18-1 Self-Powered and DRS18-1B Externally Powered 18
Broomall, PA, USA
DR18-1 Self-Powered and DRS18-1B Externally Powered 18" SUBWOOFERS
DR/DRS18-1
DR18-1 Self-Powered and DRS18-1B Externally Powered 18" SUBWOOFERS DR/DRS18-1
Renkus-Heinz, Inc.. The self-powered DR18-1 and the externally-powered DRS18-1B 18" subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge high-power woofers and large rock-solid enclosures in a classic vented direct radiating design provide the natural uncolored sub bass favored by audio professionals around the world. Wherever audiences and operators demand the ultimate in sub bass performance, the DR18-1and DRS18-1B subwoofers deliver the emotional impact obtainable only from 18 inch subwoofers.

Renkus-Heinz, Inc..

The self-powered DR18-1 and the externally-powered DRS18-1B 18" subwoofers use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge high-power woofers and large rock-solid enclosures in a classic vented direct radiating design provide the natural uncolored sub bass favored by audio professionals around the world. Wherever audiences and operators demand the ultimate in sub bass performance, the DR18-1and DRS18-1B subwoofers deliver the emotional impact obtainable only from 18 inch subwoofers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DR/DRS18-1
Product Name DR18-1 Self-Powered and DRS18-1B Externally Powered 18" SUBWOOFERS
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
EAS-6Cst In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details