Visual Sound, Inc. Dakota Rock Speaker DR-8

Description
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms, 2-way. • 8" Woofer, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.
Description
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms, 2-way. • 8" Woofer, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Suppliers

Company
Product
Description
Supplier Links
Dakota Rock Speaker - DR-8 - Visual Sound, Inc.
Broomall, PA, USA
Dakota Rock Speaker
DR-8
Dakota Rock Speaker DR-8
OWI, Inc. • 200 Watts Maximum Power. • 8 Ohms, 2-way. • 8" Woofer, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

OWI, Inc.

• 200 Watts Maximum Power. • 8 Ohms, 2-way. • 8" Woofer, 1" Tweeter. • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 28 x 19 x 15; Weight: 85 lbs. • Color/s: Multi-tone Brown, Multi-tone Grey, Granite, Sandstone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DR-8
Product Name Dakota Rock Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 209 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details