Visual Sound, Inc. 6.5-inch pendant loudspeaker DP6

Description
Community Professional Loudspeakers The Distributed Design DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, the DP6 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the Distributed Design Series without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. Two 15-foot (4.5m) long 2mm (0.77") high tensile galvanized steel wire rope suspension cables with integrated spring clips for attaching the cable to the enclosure are included, along with Gripple™ brand adjustable height cable fasteners. Optional accessories include 30ft (9.1m) and 50ft (15.2m) hang kits, a replacement Gripple™ speed clamp and trimmable 14ft (4.3m) decorative split loom tubing. The powerful and versatile Distributed Design DP6 provides high quality paging and musical performance suitable for retail environments, restaurants, resorts, and numerous other applications where the importance of sonic quality cannot be ignored. Stylish, contoured contemporary pendant design Same components and voicing as the Distributed Design ceiling and surface mount loudspeaker family Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Easy-access power tap switch for selectable 8 ohm or 70V/100V operation Integrated rear cover hiding all wires and hanging hardware Weather-resistant constructed with treated drivers and two- layer powder coated grilles x ETL listed to comply with UL1480 x Available in standard black or white finishes x Five year warranty
Description
Community Professional Loudspeakers The Distributed Design DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, the DP6 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the Distributed Design Series without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. Two 15-foot (4.5m) long 2mm (0.77") high tensile galvanized steel wire rope suspension cables with integrated spring clips for attaching the cable to the enclosure are included, along with Gripple™ brand adjustable height cable fasteners. Optional accessories include 30ft (9.1m) and 50ft (15.2m) hang kits, a replacement Gripple™ speed clamp and trimmable 14ft (4.3m) decorative split loom tubing. The powerful and versatile Distributed Design DP6 provides high quality paging and musical performance suitable for retail environments, restaurants, resorts, and numerous other applications where the importance of sonic quality cannot be ignored. Stylish, contoured contemporary pendant design Same components and voicing as the Distributed Design ceiling and surface mount loudspeaker family Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Easy-access power tap switch for selectable 8 ohm or 70V/100V operation Integrated rear cover hiding all wires and hanging hardware Weather-resistant constructed with treated drivers and two- layer powder coated grilles x ETL listed to comply with UL1480 x Available in standard black or white finishes x Five year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6.5-inch pendant loudspeaker
DP6
6.5-inch pendant loudspeaker DP6
Community Professional Loudspeakers The Distributed Design DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, the DP6 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the Distributed Design Series without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. Two 15-foot (4.5m) long 2mm (0.77") high tensile galvanized steel wire rope suspension cables with integrated spring clips for attaching the cable to the enclosure are included, along with Gripple™ brand adjustable height cable fasteners. Optional accessories include 30ft (9.1m) and 50ft (15.2m) hang kits, a replacement Gripple™ speed clamp and trimmable 14ft (4.3m) decorative split loom tubing. The powerful and versatile Distributed Design DP6 provides high quality paging and musical performance suitable for retail environments, restaurants, resorts, and numerous other applications where the importance of sonic quality cannot be ignored. Stylish, contoured contemporary pendant design Same components and voicing as the Distributed Design ceiling and surface mount loudspeaker family Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ High efficiency, high output, high intelligibility, low distortion Paintable enclosure constructed of high-impact ABS plastic to reduce resonances Easy-access power tap switch for selectable 8 ohm or 70V/100V operation Integrated rear cover hiding all wires and hanging hardware Weather-resistant constructed with treated drivers and two- layer powder coated grilles x ETL listed to comply with UL1480 x Available in standard black or white finishes x Five year warranty

Community Professional Loudspeakers

The Distributed Design DP6 is a high performance 6.5-inch pendant loudspeaker designed for open architecture spaces or any location where a stylish pendant form factor is desired. Featuring high power handling, high sensitivity and realistic sound reproduction, the DP6 can be used in a wide variety of speech and music applications. It is equipped with a built-in autoformer, allowing the full loudspeaker output to be realized with 70V or 100V distribution lines. Uniform voicing means that the DP6 can be combined with other ceiling and surface mount models in the Distributed Design Series without compromising consistency from zone to zone. The genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, thereby permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. An easy-access selector switch is conveniently located on the face of the loudspeaker for selectable 8 ohm or 70V/100V operation, while an integrated rear cover hides all wiring and hanging hardware for an aesthetically pleasing installation. Two 15-foot (4.5m) long 2mm (0.77") high tensile galvanized steel wire rope suspension cables with integrated spring clips for attaching the cable to the enclosure are included, along with Gripple™ brand adjustable height cable fasteners. Optional accessories include 30ft (9.1m) and 50ft (15.2m) hang kits, a replacement Gripple™ speed clamp and trimmable 14ft (4.3m) decorative split loom tubing. The powerful and versatile Distributed Design DP6 provides high quality paging and musical performance suitable for retail environments, restaurants, resorts, and numerous other applications where the importance of sonic quality cannot be ignored.

  • Stylish, contoured contemporary pendant design
  • Same components and voicing as the Distributed Design ceiling and surface mount loudspeaker family
  • Consistent, wide dispersion up to 16 kHz
  • True coaxial loudspeakers with HF compression drivers
  • Tru-Phase™ high-frequency waveguide
  • Patented Carbon Ring Cone Technology™
  • High efficiency, high output, high intelligibility, low distortion
  • Paintable enclosure constructed of high-impact ABS plastic to reduce resonances
  • Easy-access power tap switch for selectable 8 ohm or 70V/100V operation
  • Integrated rear cover hiding all wires and hanging hardware
  • Weather-resistant constructed with treated drivers and two- layer powder coated grilles x ETL listed to comply with UL1480 x Available in standard black or white finishes x Five year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DP6
Product Name 6.5-inch pendant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details