DP15HD -- 15 PIN HIGH DENSITY D-SUB CONNECTOR MALE BODY
Visual Sound, Inc.
15 Pin High Density D-Sub Connector Male Body
DP15HD
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
15 Pin High Density D-Sub Connector Male Body
DP15HD
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DP15HD |
|
Product Name
|
15 Pin High Density D-Sub Connector Male Body |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details