Visual Sound, Inc. DigitalMedia 8G™ Single-Mode Fiber Input Card for DM® Switchers DMC-S2

Description
Crestron Electronics, Inc. Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots. The DMC-S2 is an input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) input. The DM 8G SMF input allows one DM® switcher to receive a DM 8G signal from another DM switcher located in a separate room or building. Just one single-mode fiber optic strand is required, supporting distances up to 7.5 miles (12 km) using CresFiber® 8G SM or G.652.D single-mode fiber.[1] Additional AV connections on the card include HDMI® and stereo analog audio outputs. The HDMI output simply passes the input signal through to feed a local device, or to feed a second DM switcher for output expansion purposes. The analog audio output, which features programmable volume control, breaks out the stereo audio signal from the DM input and passes it through to feed a Sonnex™, Adagio®, or other multi-room audio distribution system. NOTE: For applications requiring the simultaneous distribution of surround sound and 2-channel audio signals, use model DMC-S2-DSP. The DMC-S2 may also be used with the DMCI DigitalMedia Card Interface to provide a compact DM 8G SMF receiver solution in lieu of a switcher. As a DM 8G SMF receiver, and as a DM switcher input card, the DMC-S2 enables EDID signal detection and format management, CEC device control, and audio breakaway.
Description
Crestron Electronics, Inc. Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots. The DMC-S2 is an input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) input. The DM 8G SMF input allows one DM® switcher to receive a DM 8G signal from another DM switcher located in a separate room or building. Just one single-mode fiber optic strand is required, supporting distances up to 7.5 miles (12 km) using CresFiber® 8G SM or G.652.D single-mode fiber.[1] Additional AV connections on the card include HDMI® and stereo analog audio outputs. The HDMI output simply passes the input signal through to feed a local device, or to feed a second DM switcher for output expansion purposes. The analog audio output, which features programmable volume control, breaks out the stereo audio signal from the DM input and passes it through to feed a Sonnex™, Adagio®, or other multi-room audio distribution system. NOTE: For applications requiring the simultaneous distribution of surround sound and 2-channel audio signals, use model DMC-S2-DSP. The DMC-S2 may also be used with the DMCI DigitalMedia Card Interface to provide a compact DM 8G SMF receiver solution in lieu of a switcher. As a DM 8G SMF receiver, and as a DM switcher input card, the DMC-S2 enables EDID signal detection and format management, CEC device control, and audio breakaway.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
DigitalMedia 8G™ Single-Mode Fiber Input Card for DM® Switchers
DMC-S2
DigitalMedia 8G™ Single-Mode Fiber Input Card for DM® Switchers DMC-S2
Crestron Electronics, Inc. Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots. The DMC-S2 is an input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) input. The DM 8G SMF input allows one DM® switcher to receive a DM 8G signal from another DM switcher located in a separate room or building. Just one single-mode fiber optic strand is required, supporting distances up to 7.5 miles (12 km) using CresFiber® 8G SM or G.652.D single-mode fiber.[1] Additional AV connections on the card include HDMI® and stereo analog audio outputs. The HDMI output simply passes the input signal through to feed a local device, or to feed a second DM switcher for output expansion purposes. The analog audio output, which features programmable volume control, breaks out the stereo audio signal from the DM input and passes it through to feed a Sonnex™, Adagio®, or other multi-room audio distribution system. NOTE: For applications requiring the simultaneous distribution of surround sound and 2-channel audio signals, use model DMC-S2-DSP. The DMC-S2 may also be used with the DMCI DigitalMedia Card Interface to provide a compact DM 8G SMF receiver solution in lieu of a switcher. As a DM 8G SMF receiver, and as a DM switcher input card, the DMC-S2 enables EDID signal detection and format management, CEC device control, and audio breakaway.

Crestron Electronics, Inc.

Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots.

The DMC-S2 is an input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) input. The DM 8G SMF input allows one DM® switcher to receive a DM 8G signal from another DM switcher located in a separate room or building. Just one single-mode fiber optic strand is required, supporting distances up to 7.5 miles (12 km) using CresFiber® 8G SM or G.652.D single-mode fiber.[1] Additional AV connections on the card include HDMI® and stereo analog audio outputs. The HDMI output simply passes the input signal through to feed a local device, or to feed a second DM switcher for output expansion purposes. The analog audio output, which features programmable volume control, breaks out the stereo audio signal from the DM input and passes it through to feed a Sonnex™, Adagio®, or other multi-room audio distribution system. NOTE: For applications requiring the simultaneous distribution of surround sound and 2-channel audio signals, use model DMC-S2-DSP. The DMC-S2 may also be used with the DMCI DigitalMedia Card Interface to provide a compact DM 8G SMF receiver solution in lieu of a switcher. As a DM 8G SMF receiver, and as a DM switcher input card, the DMC-S2 enables EDID signal detection and format management, CEC device control, and audio breakaway.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number DMC-S2
Product Name DigitalMedia 8G™ Single-Mode Fiber Input Card for DM® Switchers
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
FieldServer QuickServer Gateway - FS-QS-2X10-F - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details