Visual Sound, Inc. Instrument Mic DM 70

Description
Nady Systems, Inc. - Pro Audio Snare drum mic for close-miking snares, toms, all percussion, brass and woodwinds
Description
Nady Systems, Inc. - Pro Audio Snare drum mic for close-miking snares, toms, all percussion, brass and woodwinds

Suppliers

Company
Product
Description
Supplier Links
Instrument Mic - DM 70 - Visual Sound, Inc.
Broomall, PA, USA
Instrument Mic
DM 70
Instrument Mic DM 70
Nady Systems, Inc. - Pro Audio Snare drum mic for close-miking snares, toms, all percussion, brass and woodwinds

Nady Systems, Inc. - Pro Audio

Snare drum mic for close-miking snares, toms, all percussion, brass and woodwinds

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DM 70
Product Name Instrument Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers