Visual Sound, Inc. CDS 4000 Delegate Unit for Pluggable Mic DM 4420 P

Description
Listen Technologies Corporation A portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The DM 4420 P is a portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The unit features a built-in high-quality loudspeaker and a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately). Each unit enables participants to speak, register a request-to-speak and listen to other speakers. The unit can either be controlled by the delegate, via the microphone button, or remotely by the operator/conference chair. The microphone button has two LEDs to indicate whether the unit is on (RED) or in the request-to-speak queue (GREEN). The loudspeaker is automatically switched off when the microphone is activated to prevent acoustic feedback. A 6.6 ft. (2.0 m) cable is permanently connected to each unit to allow for quick and easy installation of units. Illuminated red ring - identifies speaker easily Push-to-talk operation introduces structure "Daisy Chain" loop-through cabling Proprietary microphone design eliminates handling noise
Description
Listen Technologies Corporation A portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The DM 4420 P is a portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The unit features a built-in high-quality loudspeaker and a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately). Each unit enables participants to speak, register a request-to-speak and listen to other speakers. The unit can either be controlled by the delegate, via the microphone button, or remotely by the operator/conference chair. The microphone button has two LEDs to indicate whether the unit is on (RED) or in the request-to-speak queue (GREEN). The loudspeaker is automatically switched off when the microphone is activated to prevent acoustic feedback. A 6.6 ft. (2.0 m) cable is permanently connected to each unit to allow for quick and easy installation of units. Illuminated red ring - identifies speaker easily Push-to-talk operation introduces structure "Daisy Chain" loop-through cabling Proprietary microphone design eliminates handling noise

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CDS 4000 Delegate Unit for Pluggable Mic
DM 4420 P
CDS 4000 Delegate Unit for Pluggable Mic DM 4420 P
Listen Technologies Corporation A portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The DM 4420 P is a portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The unit features a built-in high-quality loudspeaker and a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately). Each unit enables participants to speak, register a request-to-speak and listen to other speakers. The unit can either be controlled by the delegate, via the microphone button, or remotely by the operator/conference chair. The microphone button has two LEDs to indicate whether the unit is on (RED) or in the request-to-speak queue (GREEN). The loudspeaker is automatically switched off when the microphone is activated to prevent acoustic feedback. A 6.6 ft. (2.0 m) cable is permanently connected to each unit to allow for quick and easy installation of units. Illuminated red ring - identifies speaker easily Push-to-talk operation introduces structure "Daisy Chain" loop-through cabling Proprietary microphone design eliminates handling noise

Listen Technologies Corporation

A portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings.

The DM 4420 P is a portable conference delegate unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings. The unit features a built-in high-quality loudspeaker and a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately). Each unit enables participants to speak, register a request-to-speak and listen to other speakers. The unit can either be controlled by the delegate, via the microphone button, or remotely by the operator/conference chair. The microphone button has two LEDs to indicate whether the unit is on (RED) or in the request-to-speak queue (GREEN). The loudspeaker is automatically switched off when the microphone is activated to prevent acoustic feedback. A 6.6 ft. (2.0 m) cable is permanently connected to each unit to allow for quick and easy installation of units.

  • Illuminated red ring - identifies speaker easily
  • Push-to-talk operation introduces structure
  • "Daisy Chain" loop-through cabling
  • Proprietary microphone design eliminates handling noise
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DM 4420 P
Product Name CDS 4000 Delegate Unit for Pluggable Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details