Visual Sound, Inc. Ceiling Speakers with outer metal ring DL 96 B

Description
Dynacord The ceiling speaker DL 96 B is equipped with a 6.5-inch full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grill are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.
Description
Dynacord The ceiling speaker DL 96 B is equipped with a 6.5-inch full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grill are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Speakers with outer metal ring
DL 96 B
Ceiling Speakers with outer metal ring DL 96 B
Dynacord The ceiling speaker DL 96 B is equipped with a 6.5-inch full range chassis as well as with a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grill are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.

Dynacord

The ceiling speaker DL 96 B is equipped with a 6.5-inch full range chassis as well as with a 100 V transformer.
The speaker is designed as a two-piece system with outer and inner ring. Ring and front grill are completely manufactured from metal and come with a quick-mount bayonet system with three springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at 6 / 3 / 1.5 / .75 / .25 watts output power is established through a ceramic clamp and a thermo fuse according to British Standard 5839, part 8. Additional protection is provided by a fire dome included in delivery.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DL 96 B
Product Name Ceiling Speakers with outer metal ring
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 122 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details