Visual Sound, Inc. Ceiling Speakers with outer metal ring DL 94 A

Description
Dynacord The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and equipped with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.
Description
Dynacord The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and equipped with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Speakers with outer metal ring
DL 94 A
Ceiling Speakers with outer metal ring DL 94 A
Dynacord The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and equipped with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.

Dynacord

The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer. The speaker is designed as a two-piece system with outer and inner ring.

The ceiling speaker DL 94 A is equipped with a 5-inch full range chassis as well as a 100 V transformer.
The speaker is designed as a two-piece system with outer and inner ring. Ring and front grille are completely manufactured from metal and equipped with a quick mount system with metal tightening springs for long-lasting stability of the ceiling speaker. Reliable connection of the 100 V transformer at full, half and quarter output power is established through quick-mounting clamps. A fire dome is optionally available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DL 94 A
Product Name Ceiling Speakers with outer metal ring
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details