Visual Sound, Inc. Single-Channel UHF Wireless Mic/Instrument System DKW-8U

Description
Nady Systems, Inc. - Pro Audio is excellent high fidelity audio - perfect for public speaking, singers, DJ's, and many other applications. *Unprecedented value in a single-channel UHF wireless mic/instrument system with interference-free operation in any application or locale on select UHF frequencies from 794-805 MHz. *Compact, simple set up to operate - simply plug in instead of your wired microphones or instrument cable. *All the advantages and freedom of wireless operation without cumbersome cords. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. *150+ feet typical operating range - up to 300+ feet line-of-sight. *POWER, SIGNAL, AF LED status indicators, adjustable audio output level for optimal sound and 1/4" phone jack output for easy connection to sound system. *Externally powered by DC power adapter (Included).
Description
Nady Systems, Inc. - Pro Audio is excellent high fidelity audio - perfect for public speaking, singers, DJ's, and many other applications. *Unprecedented value in a single-channel UHF wireless mic/instrument system with interference-free operation in any application or locale on select UHF frequencies from 794-805 MHz. *Compact, simple set up to operate - simply plug in instead of your wired microphones or instrument cable. *All the advantages and freedom of wireless operation without cumbersome cords. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. *150+ feet typical operating range - up to 300+ feet line-of-sight. *POWER, SIGNAL, AF LED status indicators, adjustable audio output level for optimal sound and 1/4" phone jack output for easy connection to sound system. *Externally powered by DC power adapter (Included).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Single-Channel UHF Wireless Mic/Instrument System
DKW-8U
Single-Channel UHF Wireless Mic/Instrument System DKW-8U
Nady Systems, Inc. - Pro Audio is excellent high fidelity audio - perfect for public speaking, singers, DJ's, and many other applications. *Unprecedented value in a single-channel UHF wireless mic/instrument system with interference-free operation in any application or locale on select UHF frequencies from 794-805 MHz. *Compact, simple set up to operate - simply plug in instead of your wired microphones or instrument cable. *All the advantages and freedom of wireless operation without cumbersome cords. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. *150+ feet typical operating range - up to 300+ feet line-of-sight. *POWER, SIGNAL, AF LED status indicators, adjustable audio output level for optimal sound and 1/4" phone jack output for easy connection to sound system. *Externally powered by DC power adapter (Included).

Nady Systems, Inc. - Pro Audio is excellent high fidelity audio - perfect for public speaking, singers, DJ's, and many other applications.

*Unprecedented value in a single-channel UHF wireless mic/instrument system with interference-free operation in any application or locale on select UHF frequencies from 794-805 MHz. *Compact, simple set up to operate - simply plug in instead of your wired microphones or instrument cable. *All the advantages and freedom of wireless operation without cumbersome cords. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. *150+ feet typical operating range - up to 300+ feet line-of-sight. *POWER, SIGNAL, AF LED status indicators, adjustable audio output level for optimal sound and 1/4" phone jack output for easy connection to sound system. *Externally powered by DC power adapter (Included).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DKW-8U
Product Name Single-Channel UHF Wireless Mic/Instrument System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Condenser Vocal Microphone - HT2 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 50 to 15000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details