Visual Sound, Inc. Full-Range Enclosure DJS 4

Description
Peavey Electronics The DJS™ 4 is a powerful full range enclosure ideal for club installs and mobile DJ's. Featuring two Scorpion® 15" woofers, with replaceable baskets, an RX 22™ 2" driver. The DJS 4 also has high frequency protection. This speaker packs a punch, at 1000 watts program power. It is voiced specially for DJ's with extra bass and "sizzle". Mobile DJ's will love its pocket casters and handles on the sides and top. The DJS 4 has 4-ohm impedance and draws more power from your amp than an eight ohm enclosure. It is covered with durable black carpet.
Description
Peavey Electronics The DJS™ 4 is a powerful full range enclosure ideal for club installs and mobile DJ's. Featuring two Scorpion® 15" woofers, with replaceable baskets, an RX 22™ 2" driver. The DJS 4 also has high frequency protection. This speaker packs a punch, at 1000 watts program power. It is voiced specially for DJ's with extra bass and "sizzle". Mobile DJ's will love its pocket casters and handles on the sides and top. The DJS 4 has 4-ohm impedance and draws more power from your amp than an eight ohm enclosure. It is covered with durable black carpet.

Suppliers

Company
Product
Description
Supplier Links
Full-Range Enclosure - DJS 4 - Visual Sound, Inc.
Broomall, PA, USA
Full-Range Enclosure
DJS 4
Full-Range Enclosure DJS 4
Peavey Electronics The DJS™ 4 is a powerful full range enclosure ideal for club installs and mobile DJ's. Featuring two Scorpion® 15" woofers, with replaceable baskets, an RX 22™ 2" driver. The DJS 4 also has high frequency protection. This speaker packs a punch, at 1000 watts program power. It is voiced specially for DJ's with extra bass and "sizzle". Mobile DJ's will love its pocket casters and handles on the sides and top. The DJS 4 has 4-ohm impedance and draws more power from your amp than an eight ohm enclosure. It is covered with durable black carpet.

Peavey Electronics

The DJS™ 4 is a powerful full range enclosure ideal for club installs and mobile DJ's. Featuring two Scorpion® 15" woofers, with replaceable baskets, an RX 22™ 2" driver. The DJS 4 also has high frequency protection. This speaker packs a punch, at 1000 watts program power. It is voiced specially for DJ's with extra bass and "sizzle". Mobile DJ's will love its pocket casters and handles on the sides and top. The DJS 4 has 4-ohm impedance and draws more power from your amp than an eight ohm enclosure. It is covered with durable black carpet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DJS 4
Product Name Full-Range Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 52 ohms
Sensitivity 120 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details