Visual Sound, Inc. Optical Rear Projection Screen DiamondScreen

Description
Draper, Inc. For a brilliant rear screen image - 3.5 gain on axis. DiamondScreen: an optical rear projection screen designed specifically for video and data projection. Particularly well suited for use with CRT or low light/low resolution output single lens projectors. Panoramic 180° horizontal viewing cone, and the largest vertical viewing cone of any product of its type. The widest range of sizes - and the largest sizes - in the industry. The world's most sophisticated, most efficient rear projection screen. Available in any custom size through a maximum overall size of 120" x 160". Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure. Factory installed Cineframes® are also available to simplify installation. Warranted for one year against defects in materials and workmanship. DiamondScreen HC now available by quotation. This low-gain, high-contrast version of the DiamondScreen is for use with the very brightest projectors. Gain of 1.5.
Description
Draper, Inc. For a brilliant rear screen image - 3.5 gain on axis. DiamondScreen: an optical rear projection screen designed specifically for video and data projection. Particularly well suited for use with CRT or low light/low resolution output single lens projectors. Panoramic 180° horizontal viewing cone, and the largest vertical viewing cone of any product of its type. The widest range of sizes - and the largest sizes - in the industry. The world's most sophisticated, most efficient rear projection screen. Available in any custom size through a maximum overall size of 120" x 160". Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure. Factory installed Cineframes® are also available to simplify installation. Warranted for one year against defects in materials and workmanship. DiamondScreen HC now available by quotation. This low-gain, high-contrast version of the DiamondScreen is for use with the very brightest projectors. Gain of 1.5.

Suppliers

Company
Product
Description
Supplier Links
Optical Rear Projection Screen - DiamondScreen - Visual Sound, Inc.
Broomall, PA, USA
Optical Rear Projection Screen
DiamondScreen
Optical Rear Projection Screen DiamondScreen
Draper, Inc. For a brilliant rear screen image - 3.5 gain on axis. DiamondScreen: an optical rear projection screen designed specifically for video and data projection. Particularly well suited for use with CRT or low light/low resolution output single lens projectors. Panoramic 180° horizontal viewing cone, and the largest vertical viewing cone of any product of its type. The widest range of sizes - and the largest sizes - in the industry. The world's most sophisticated, most efficient rear projection screen. Available in any custom size through a maximum overall size of 120" x 160". Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure. Factory installed Cineframes® are also available to simplify installation. Warranted for one year against defects in materials and workmanship. DiamondScreen HC now available by quotation. This low-gain, high-contrast version of the DiamondScreen is for use with the very brightest projectors. Gain of 1.5.

Draper, Inc.

For a brilliant rear screen image - 3.5 gain on axis. DiamondScreen: an optical rear projection screen designed specifically for video and data projection. Particularly well suited for use with CRT or low light/low resolution output single lens projectors. Panoramic 180° horizontal viewing cone, and the largest vertical viewing cone of any product of its type.

  • The widest range of sizes - and the largest sizes - in the industry.
  • The world's most sophisticated, most efficient rear projection screen.
  • Available in any custom size through a maximum overall size of 120" x 160".
  • Can be used in our Retro/QA (portable rear projection systems), MultiScreen System, RPX/Complete or any of our VideoWalls in conjunction with our Projector Support Structure.
  • Factory installed Cineframes® are also available to simplify installation.
  • Warranted for one year against defects in materials and workmanship.
  • DiamondScreen HC now available by quotation. This low-gain, high-contrast version of the DiamondScreen is for use with the very brightest projectors. Gain of 1.5.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DiamondScreen
Product Name Optical Rear Projection Screen
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
43
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details