Visual Sound, Inc. Ultra Compact Surface Mount Loudspeaker Di6 DC

Description
Tannoy/TGI North America, Inc. The Tannoy Di6 DC is an ultra compact surface mount weather resistant loudspeaker with a high power 165mm (6.50") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6 DCt: The Di6 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di6 DC is an ultra compact surface mount weather resistant loudspeaker with a high power 165mm (6.50") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6 DCt: The Di6 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ultra Compact Surface Mount Loudspeaker
Di6 DC
Ultra Compact Surface Mount Loudspeaker Di6 DC
Tannoy/TGI North America, Inc. The Tannoy Di6 DC is an ultra compact surface mount weather resistant loudspeaker with a high power 165mm (6.50") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6 DCt: The Di6 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di6 DC is an ultra compact surface mount weather resistant loudspeaker with a high power 165mm (6.50") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out.Transformer version - the Di6 DCt: The Di6 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di6 DC
Product Name Ultra Compact Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
FK Series Receivers -  - Knowles
Specs
Impedance 940 ohms
Sensitivity 93 dB
Size 0.20 inch (5 mm)
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers