Visual Sound, Inc. A Hard Wired 2-Channel DI Di2

Description
Whirlwind Music Distributors, Inc. If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No... If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No more tracing a mic cable from the snake back to the DI to identify a channel, and no more cross-patching errors. The DI2's color-coding and Snakeskin fanout make it easy to trace cables and identify exactly what's patched where. No more will you have to patch your stereo DIs one channel at a time. The DI2 makes it easy to wire your stage quickly, cleanly and accurately. The DI2 is a hardwired version of our Director2, which combines features found on two of our DIRECTOR ® direct boxes in one unit. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. The DI2 uses the same professional grade TRHLM transformer found in the legendary Director. Standard lengths are 15', 25' and 50'.
Description
Whirlwind Music Distributors, Inc. If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No... If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No more tracing a mic cable from the snake back to the DI to identify a channel, and no more cross-patching errors. The DI2's color-coding and Snakeskin fanout make it easy to trace cables and identify exactly what's patched where. No more will you have to patch your stereo DIs one channel at a time. The DI2 makes it easy to wire your stage quickly, cleanly and accurately. The DI2 is a hardwired version of our Director2, which combines features found on two of our DIRECTOR ® direct boxes in one unit. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. The DI2 uses the same professional grade TRHLM transformer found in the legendary Director. Standard lengths are 15', 25' and 50'.

Suppliers

Company
Product
Description
Supplier Links
A Hard Wired 2-Channel DI - Di2 - Visual Sound, Inc.
Broomall, PA, USA
A Hard Wired 2-Channel DI
Di2
A Hard Wired 2-Channel DI Di2
Whirlwind Music Distributors, Inc. If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No... If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No more tracing a mic cable from the snake back to the DI to identify a channel, and no more cross-patching errors. The DI2's color-coding and Snakeskin fanout make it easy to trace cables and identify exactly what's patched where. No more will you have to patch your stereo DIs one channel at a time. The DI2 makes it easy to wire your stage quickly, cleanly and accurately. The DI2 is a hardwired version of our Director2, which combines features found on two of our DIRECTOR ® direct boxes in one unit. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. The DI2 uses the same professional grade TRHLM transformer found in the legendary Director. Standard lengths are 15', 25' and 50'.

Whirlwind Music Distributors, Inc.

If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No...

If you've ever wired a stage with multiple DIs, then you already love the DI2. The DI2 makes it easy to keep your stage clean, and eliminates the need for piles of mic cables to patch your DIs. No more tracing a mic cable from the snake back to the DI to identify a channel, and no more cross-patching errors. The DI2's color-coding and Snakeskin fanout make it easy to trace cables and identify exactly what's patched where. No more will you have to patch your stereo DIs one channel at a time. The DI2 makes it easy to wire your stage quickly, cleanly and accurately. The DI2 is a hardwired version of our Director2, which combines features found on two of our DIRECTOR ® direct boxes in one unit. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. The DI2 uses the same professional grade TRHLM transformer found in the legendary Director. Standard lengths are 15', 25' and 50'.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Di2
Product Name A Hard Wired 2-Channel DI
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM11 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 2.3 mV/Pa (15858 mV/psi)
View Details