Christie
The Christie DHD800 1-chip DLP® digital projector offers full HD and high brightness, making it ideally suited for a variety of applications including fixed installs and live events.
At 8000 ANSI lumens, it's one of the brightest 1-chip DLP® dual lamp projectors on the market. With its HD (1920 x 1080) resolution, this projector is compatible with most computers and video sources. A unique, user-changeable, twin-color wheel system gives you the flexibility to tailor your presentations to maximize high brightness images and achieve superior color reproduction. The Christie DHD800 also includes a lamp interval feature that enables you to select the interval times for balanced lamp usage. Along with its long life dual lamps and sealed optical engine, these features ensure the Christie DHD800 provides a low cost of ownership. Featuring the latest in DLP® technology including Brilliant Color, along with Philips' VIDI lamps, the Christie DHD800 is a professional grade projector ready for 24/7 requirements. The optional AutoFilter ensures superior reliability in extended-use applications. Built-in color matching and edge-blending functions, picture-in-picture or picture-by-picture modes and low acoustic noise offer presentation confidence and installation flexibility. With its HD lens options and connection expandability, this 1-chip DLP® solution is easy to use and maintain - install it anywhere and connect to virtually anything. Exceptional image quality, 24/7 performance reliability and application flexibility make the Christie DHD800 an excellent choice for large video presentations with high resolution content. Brighter. Bolder. Better!
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | DHD800 |
| Product Name | 1-chip DLP Digital Projector |