Visual Sound, Inc. 17 inch Wide LCD HD and SD SDI Digital and Analog Video Monitor DHD17Wb

Description
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 400 nts, Ultra High Contrast 400:1, 1080/720/576/480 i/p/sF *Fine Pitch 1280x768, Ultra Wide Viewing 176° /176° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP
Description
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 400 nts, Ultra High Contrast 400:1, 1080/720/576/480 i/p/sF *Fine Pitch 1280x768, Ultra Wide Viewing 176° /176° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP

Suppliers

Company
Product
Description
Supplier Links
17 inch Wide LCD HD and SD SDI Digital and Analog Video Monitor - DHD17Wb - Visual Sound, Inc.
Broomall, PA, USA
17 inch Wide LCD HD and SD SDI Digital and Analog Video Monitor
DHD17Wb
17 inch Wide LCD HD and SD SDI Digital and Analog Video Monitor DHD17Wb
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 400 nts, Ultra High Contrast 400:1, 1080/720/576/480 i/p/sF *Fine Pitch 1280x768, Ultra Wide Viewing 176° /176° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP

Boland Communications, Inc.

HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA

*HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright 400 nts, Ultra High Contrast 400:1, 1080/720/576/480 i/p/sF *Fine Pitch 1280x768, Ultra Wide Viewing 176° /176° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DHD17Wb
Product Name 17 inch Wide LCD HD and SD SDI Digital and Analog Video Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204636 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details