Visual Sound, Inc. High-Performance Two-Inch Driver DH2T-16

Description
Electro-Voice Medium-format, ferrite compression driver. Two-inch, titanium diaphragm One-inch, screw-on exit 40-watt power rating For use in applications where cost is an important factor but high-performance is necessary. An ADH-5 adaptor is required for EV HP horns. An ADH-3 adaptor is required for one-inch throat horns.
Description
Electro-Voice Medium-format, ferrite compression driver. Two-inch, titanium diaphragm One-inch, screw-on exit 40-watt power rating For use in applications where cost is an important factor but high-performance is necessary. An ADH-5 adaptor is required for EV HP horns. An ADH-3 adaptor is required for one-inch throat horns.

Suppliers

Company
Product
Description
Supplier Links
High-Performance Two-Inch Driver - DH2T-16 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance Two-Inch Driver
DH2T-16
High-Performance Two-Inch Driver DH2T-16
Electro-Voice Medium-format, ferrite compression driver. Two-inch, titanium diaphragm One-inch, screw-on exit 40-watt power rating For use in applications where cost is an important factor but high-performance is necessary. An ADH-5 adaptor is required for EV HP horns. An ADH-3 adaptor is required for one-inch throat horns.

Electro-Voice

Medium-format, ferrite compression driver.

  • Two-inch, titanium diaphragm
  • One-inch, screw-on exit
  • 40-watt power rating
  • For use in applications where cost is an important factor but high-performance is necessary.
    An ADH-5 adaptor is required for EV HP horns.
    An ADH-3 adaptor is required for one-inch throat horns.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DH2T-16
Product Name High-Performance Two-Inch Driver
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
CF-30 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details