Visual Sound, Inc. Delvcam LooPing Video Module DELV-SALPR1

Description
TecNec Distributing Turns Any Monitor Into a Looping Monitor! Provides a BNC input and output loop as well as a video tap to plug into the existing monitor using an RCA plug. The unit provides standard broadcast quality 75 ohm looping video input to ANY compatible monitor. Compact 4.5" x 2.5" x 1.125" unit includes its own power supply. Attaches easily to monitor with provided Velcro. The DELV-SALPR1 is an adapter that provides looping/bridging video for ANY video monitor with a built-in (onboard) 75 ohm termination. The product allows the use of standard looping video to feed a signal to several in-line monitors. The DELV-SALPR1 may also be used as a video directional tap or video bridge. This application is very handy when you need to simply split a composite video signal into two equal 75 ohm signals. The VIDEO OUT connector will provide an identical 75 ohm video signal to feed to another device.
Description
TecNec Distributing Turns Any Monitor Into a Looping Monitor! Provides a BNC input and output loop as well as a video tap to plug into the existing monitor using an RCA plug. The unit provides standard broadcast quality 75 ohm looping video input to ANY compatible monitor. Compact 4.5" x 2.5" x 1.125" unit includes its own power supply. Attaches easily to monitor with provided Velcro. The DELV-SALPR1 is an adapter that provides looping/bridging video for ANY video monitor with a built-in (onboard) 75 ohm termination. The product allows the use of standard looping video to feed a signal to several in-line monitors. The DELV-SALPR1 may also be used as a video directional tap or video bridge. This application is very handy when you need to simply split a composite video signal into two equal 75 ohm signals. The VIDEO OUT connector will provide an identical 75 ohm video signal to feed to another device.

Suppliers

Company
Product
Description
Supplier Links
Delvcam LooPing Video Module - DELV-SALPR1 - Visual Sound, Inc.
Broomall, PA, USA
Delvcam LooPing Video Module
DELV-SALPR1
Delvcam LooPing Video Module DELV-SALPR1
TecNec Distributing Turns Any Monitor Into a Looping Monitor! Provides a BNC input and output loop as well as a video tap to plug into the existing monitor using an RCA plug. The unit provides standard broadcast quality 75 ohm looping video input to ANY compatible monitor. Compact 4.5" x 2.5" x 1.125" unit includes its own power supply. Attaches easily to monitor with provided Velcro. The DELV-SALPR1 is an adapter that provides looping/bridging video for ANY video monitor with a built-in (onboard) 75 ohm termination. The product allows the use of standard looping video to feed a signal to several in-line monitors. The DELV-SALPR1 may also be used as a video directional tap or video bridge. This application is very handy when you need to simply split a composite video signal into two equal 75 ohm signals. The VIDEO OUT connector will provide an identical 75 ohm video signal to feed to another device.

TecNec Distributing

Turns Any Monitor Into a Looping Monitor!
Provides a BNC input and output loop as well as a video tap to plug into the existing monitor using an RCA plug. The unit provides standard broadcast quality 75 ohm looping video input to ANY compatible monitor. Compact 4.5" x 2.5" x 1.125" unit includes its own power supply. Attaches easily to monitor with provided Velcro.
The DELV-SALPR1 is an adapter that provides looping/bridging video for ANY video monitor with a built-in (onboard) 75 ohm termination. The product allows the use of standard looping video to feed a signal to several in-line monitors.
The DELV-SALPR1 may also be used as a video directional tap or video bridge. This application is very handy when you need to simply split a composite video signal into two equal 75 ohm signals. The VIDEO OUT connector will provide an identical 75 ohm video signal to feed to another device.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DELV-SALPR1
Product Name Delvcam LooPing Video Module
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540017 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB; S-Video; VGA; TN (RF)
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details