Visual Sound, Inc. Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor DEL-7XLPRO-DEF

Description
TecNec Distributing Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor
Description
TecNec Distributing Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor
DEL-7XLPRO-DEF
Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor DEL-7XLPRO-DEF
TecNec Distributing Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor

TecNec Distributing

Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DEL-7XLPRO-DEF
Product Name Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details