DE15B -- PLASTIC HOOD FOR 15 PIN D-SUB CONNECTORS
Visual Sound, Inc.
Plastic Hood for 15 Pin D-Sub Connectors
DE15B
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
Plastic Hood for 15 Pin D-Sub Connectors
DE15B
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DE15B |
|
Product Name
|
Plastic Hood for 15 Pin D-Sub Connectors |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers