Visual Sound, Inc. Roller Case for 10 Wireless Discussion Units DCN-RCWD10

Description
Bosch Conferencing and Public Address Systems The DCN-RCWD10 Roller Case accommodates up to 10 wireless discussion units with fitted microphone, long or short stem (one extra storage position can be used for a spare unit). The case can also hold 2 DCN-WCH05 charging units which slot into place and are easily accessed by removing the side panel (always leave this panel off when charging the batteries). Fitted wheels allow for easy transportation. Holds 10 wireless discussion units and microphones Also holds 2 battery chargers and 10 batteries Side panel, which must be removed during charging, can be stored in the top lid Easy to move using the handgrip and wheels Robust construction with reinforced corners Shaped foam interior simplifies packing
Description
Bosch Conferencing and Public Address Systems The DCN-RCWD10 Roller Case accommodates up to 10 wireless discussion units with fitted microphone, long or short stem (one extra storage position can be used for a spare unit). The case can also hold 2 DCN-WCH05 charging units which slot into place and are easily accessed by removing the side panel (always leave this panel off when charging the batteries). Fitted wheels allow for easy transportation. Holds 10 wireless discussion units and microphones Also holds 2 battery chargers and 10 batteries Side panel, which must be removed during charging, can be stored in the top lid Easy to move using the handgrip and wheels Robust construction with reinforced corners Shaped foam interior simplifies packing

Suppliers

Company
Product
Description
Supplier Links
Roller Case for 10 Wireless Discussion Units - DCN-RCWD10 - Visual Sound, Inc.
Broomall, PA, USA
Roller Case for 10 Wireless Discussion Units
DCN-RCWD10
Roller Case for 10 Wireless Discussion Units DCN-RCWD10
Bosch Conferencing and Public Address Systems The DCN-RCWD10 Roller Case accommodates up to 10 wireless discussion units with fitted microphone, long or short stem (one extra storage position can be used for a spare unit). The case can also hold 2 DCN-WCH05 charging units which slot into place and are easily accessed by removing the side panel (always leave this panel off when charging the batteries). Fitted wheels allow for easy transportation. Holds 10 wireless discussion units and microphones Also holds 2 battery chargers and 10 batteries Side panel, which must be removed during charging, can be stored in the top lid Easy to move using the handgrip and wheels Robust construction with reinforced corners Shaped foam interior simplifies packing

Bosch Conferencing and Public Address Systems

The DCN-RCWD10 Roller Case accommodates up to 10 wireless discussion units with fitted microphone, long or short stem (one extra storage position can be used for a spare unit). The case can also hold 2 DCN-WCH05 charging units which slot into place and are easily accessed by removing the side panel (always leave this panel off when charging the batteries). Fitted wheels allow for easy transportation.

  • Holds 10 wireless discussion units and microphones
  • Also holds 2 battery chargers and 10 batteries
  • Side panel, which must be removed during charging, can be stored in the top lid
  • Easy to move using the handgrip and wheels
  • Robust construction with reinforced corners
  • Shaped foam interior simplifies packing
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number DCN-RCWD10
Product Name Roller Case for 10 Wireless Discussion Units
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details