Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-SAP1

Description
Lowell Manufacturing Company DC802-SAP1: fits Sapling 102 or 103-series clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.
Description
Lowell Manufacturing Company DC802-SAP1: fits Sapling 102 or 103-series clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White - DC802-SAP1 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
DC802-SAP1
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-SAP1
Lowell Manufacturing Company DC802-SAP1: fits Sapling 102 or 103-series clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Lowell Manufacturing Company

DC802-SAP1: fits Sapling 102 or 103-series clock.
SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC802-SAP1
Product Name Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 114 dB
Maximum Power 0.0100 watts
Sensitivity 69 dB
View Details