Visual Sound, Inc. 2-way full range dance club system DC6i

Description
EAW - Eastern Acoustic Works, Inc. The Avalon Series DC6i (2-way, 1 x 8-inch LF, passive) is a compact dance club loudspeaker designed for overhead mounting in a horizontal configuration to cover smaller dance floors or auxiliary spaces within larger clubs. A cutaway upper-rear corner allows it to tuck up next to the ceiling while angling its coverage down 20 degrees. The enclosure includes balance-optimized threaded mounting points. 2-way full range 1 x 8 in woofers, vented 1 x 1 in driver, on CD horn Installation
Description
EAW - Eastern Acoustic Works, Inc. The Avalon Series DC6i (2-way, 1 x 8-inch LF, passive) is a compact dance club loudspeaker designed for overhead mounting in a horizontal configuration to cover smaller dance floors or auxiliary spaces within larger clubs. A cutaway upper-rear corner allows it to tuck up next to the ceiling while angling its coverage down 20 degrees. The enclosure includes balance-optimized threaded mounting points. 2-way full range 1 x 8 in woofers, vented 1 x 1 in driver, on CD horn Installation

Suppliers

Company
Product
Description
Supplier Links
2-way full range dance club system - DC6i - Visual Sound, Inc.
Broomall, PA, USA
2-way full range dance club system
DC6i
2-way full range dance club system DC6i
EAW - Eastern Acoustic Works, Inc. The Avalon Series DC6i (2-way, 1 x 8-inch LF, passive) is a compact dance club loudspeaker designed for overhead mounting in a horizontal configuration to cover smaller dance floors or auxiliary spaces within larger clubs. A cutaway upper-rear corner allows it to tuck up next to the ceiling while angling its coverage down 20 degrees. The enclosure includes balance-optimized threaded mounting points. 2-way full range 1 x 8 in woofers, vented 1 x 1 in driver, on CD horn Installation

EAW - Eastern Acoustic Works, Inc.

The Avalon Series DC6i (2-way, 1 x 8-inch LF, passive) is a compact dance club loudspeaker designed for overhead mounting in a horizontal configuration to cover smaller dance floors or auxiliary spaces within larger clubs. A cutaway upper-rear corner allows it to tuck up next to the ceiling while angling its coverage down 20 degrees. The enclosure includes balance-optimized threaded mounting points.

  • 2-way full range
  • 1 x 8 in woofers, vented
  • 1 x 1 in driver, on CD horn
  • Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC6i
Product Name 2-way full range dance club system
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 940 ohms
Sensitivity 93.5 dB
Size 0.20 inch (5 mm)
View Details