Visual Sound, Inc. 3-way full range dance club system DC1

Description
EAW - Eastern Acoustic Works, Inc. (4) 15-in. woofers maximize LF output. Horn-loaded 10-in. cone MF section w/ Radial Phase Plug. Horn-loaded 2-in. exit/3-in. voice coil HF compression driver. Asymmetrical horn loading directs coverage down when positioned flush to wall. The DC1 is engineered for use in permanent installations. The system includes four 15-inch woofers in two optimally vented enclosures and a horn-loaded 10 in. midrange and a 2-inch exit/3-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. The system comprises three separate enclosures - a central mid/high section and two LF enclosures that mount on either side. The mid/high horn dispersion is vertically asymmetrical (+10°-30°). Each pair of woofers is mounted in a push/pull configuration to minimize mechanical distortion. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.
Description
EAW - Eastern Acoustic Works, Inc. (4) 15-in. woofers maximize LF output. Horn-loaded 10-in. cone MF section w/ Radial Phase Plug. Horn-loaded 2-in. exit/3-in. voice coil HF compression driver. Asymmetrical horn loading directs coverage down when positioned flush to wall. The DC1 is engineered for use in permanent installations. The system includes four 15-inch woofers in two optimally vented enclosures and a horn-loaded 10 in. midrange and a 2-inch exit/3-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. The system comprises three separate enclosures - a central mid/high section and two LF enclosures that mount on either side. The mid/high horn dispersion is vertically asymmetrical (+10°-30°). Each pair of woofers is mounted in a push/pull configuration to minimize mechanical distortion. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.

Suppliers

Company
Product
Description
Supplier Links
3-way full range dance club system - DC1 - Visual Sound, Inc.
Broomall, PA, USA
3-way full range dance club system
DC1
3-way full range dance club system DC1
EAW - Eastern Acoustic Works, Inc. (4) 15-in. woofers maximize LF output. Horn-loaded 10-in. cone MF section w/ Radial Phase Plug. Horn-loaded 2-in. exit/3-in. voice coil HF compression driver. Asymmetrical horn loading directs coverage down when positioned flush to wall. The DC1 is engineered for use in permanent installations. The system includes four 15-inch woofers in two optimally vented enclosures and a horn-loaded 10 in. midrange and a 2-inch exit/3-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. The system comprises three separate enclosures - a central mid/high section and two LF enclosures that mount on either side. The mid/high horn dispersion is vertically asymmetrical (+10°-30°). Each pair of woofers is mounted in a push/pull configuration to minimize mechanical distortion. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.

EAW - Eastern Acoustic Works, Inc.

(4) 15-in. woofers maximize LF output. Horn-loaded 10-in. cone MF section w/ Radial Phase Plug. Horn-loaded 2-in. exit/3-in. voice coil HF compression driver. Asymmetrical horn loading directs coverage down when positioned flush to wall.

The DC1 is engineered for use in permanent installations. The system includes four 15-inch woofers in two optimally vented enclosures and a horn-loaded 10 in. midrange and a 2-inch exit/3-inch voice coil high frequency compression driver on a 90° x 40° dispersion constant directivity horn. The system comprises three separate enclosures - a central mid/high section and two LF enclosures that mount on either side. The mid/high horn dispersion is vertically asymmetrical (+10°-30°). Each pair of woofers is mounted in a push/pull configuration to minimize mechanical distortion. A complex asymmetrical internal passive crossover/filter network provides MF/HF subsystem integration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC1
Product Name 3-way full range dance club system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details