Visual Sound, Inc. Two-In-Six-Out Loudspeaker Processor DC-One

Description
Electro-Voice Based on a two-in, six-out topology, the DC-One is designed primarily for users of small-to-medium sized sound systems in both mobile and installed applications. While the unit is an all-new development based on a powerful SHARC processor, it is 100 percent compatible with all settings from other Electro-Voice signal processors, including the Dx38-the best choice for achieving maximum performance with an EV loudspeaker system. A large part of DC-One's development was aimed at ensuring that users can easily handle its serious digital horsepower and high-end audio performance. Though free PC-Editor software is available, the DC-One can be easily operated via the front panel. Direct access buttons, six predefined configuration modes (one being free configuration), straightforward output delay settings, and true professional metering all allow for safe operation. DC-One's unique "front-panel access control" allows the user to select a personal library of accessible presets (out of 60 factory and 20 user presets). In addition, the user can determine which individual parameters in each preset are locked (e.g. factory predefined output parameters) or editable (e.g. master EQ or delay settings). The DC-One has a 19-inch chassis that is deep enough to match typical amplifier depths, a front panel USB connector for the PC-Editor, and accepts either analogue or digital (AES-EBU) input signals; a six-dB input pad is available. The RS232 on the rear also provides eight contact closures for preset changes, or allows two units to be linked for larger systems.
Description
Electro-Voice Based on a two-in, six-out topology, the DC-One is designed primarily for users of small-to-medium sized sound systems in both mobile and installed applications. While the unit is an all-new development based on a powerful SHARC processor, it is 100 percent compatible with all settings from other Electro-Voice signal processors, including the Dx38-the best choice for achieving maximum performance with an EV loudspeaker system. A large part of DC-One's development was aimed at ensuring that users can easily handle its serious digital horsepower and high-end audio performance. Though free PC-Editor software is available, the DC-One can be easily operated via the front panel. Direct access buttons, six predefined configuration modes (one being free configuration), straightforward output delay settings, and true professional metering all allow for safe operation. DC-One's unique "front-panel access control" allows the user to select a personal library of accessible presets (out of 60 factory and 20 user presets). In addition, the user can determine which individual parameters in each preset are locked (e.g. factory predefined output parameters) or editable (e.g. master EQ or delay settings). The DC-One has a 19-inch chassis that is deep enough to match typical amplifier depths, a front panel USB connector for the PC-Editor, and accepts either analogue or digital (AES-EBU) input signals; a six-dB input pad is available. The RS232 on the rear also provides eight contact closures for preset changes, or allows two units to be linked for larger systems.

Suppliers

Company
Product
Description
Supplier Links
Two-In-Six-Out Loudspeaker Processor - DC-One - Visual Sound, Inc.
Broomall, PA, USA
Two-In-Six-Out Loudspeaker Processor
DC-One
Two-In-Six-Out Loudspeaker Processor DC-One
Electro-Voice Based on a two-in, six-out topology, the DC-One is designed primarily for users of small-to-medium sized sound systems in both mobile and installed applications. While the unit is an all-new development based on a powerful SHARC processor, it is 100 percent compatible with all settings from other Electro-Voice signal processors, including the Dx38-the best choice for achieving maximum performance with an EV loudspeaker system. A large part of DC-One's development was aimed at ensuring that users can easily handle its serious digital horsepower and high-end audio performance. Though free PC-Editor software is available, the DC-One can be easily operated via the front panel. Direct access buttons, six predefined configuration modes (one being free configuration), straightforward output delay settings, and true professional metering all allow for safe operation. DC-One's unique "front-panel access control" allows the user to select a personal library of accessible presets (out of 60 factory and 20 user presets). In addition, the user can determine which individual parameters in each preset are locked (e.g. factory predefined output parameters) or editable (e.g. master EQ or delay settings). The DC-One has a 19-inch chassis that is deep enough to match typical amplifier depths, a front panel USB connector for the PC-Editor, and accepts either analogue or digital (AES-EBU) input signals; a six-dB input pad is available. The RS232 on the rear also provides eight contact closures for preset changes, or allows two units to be linked for larger systems.

Electro-Voice

Based on a two-in, six-out topology, the DC-One is designed primarily for users of small-to-medium sized sound systems in both mobile and installed applications. While the unit is an all-new development based on a powerful SHARC processor, it is 100 percent compatible with all settings from other Electro-Voice signal processors, including the Dx38-the best choice for achieving maximum performance with an EV loudspeaker system. A large part of DC-One's development was aimed at ensuring that users can easily handle its serious digital horsepower and high-end audio performance. Though free PC-Editor software is available, the DC-One can be easily operated via the front panel. Direct access buttons, six predefined configuration modes (one being free configuration), straightforward output delay settings, and true professional metering all allow for safe operation. DC-One's unique "front-panel access control" allows the user to select a personal library of accessible presets (out of 60 factory and 20 user presets). In addition, the user can determine which individual parameters in each preset are locked (e.g. factory predefined output parameters) or editable (e.g. master EQ or delay settings). The DC-One has a 19-inch chassis that is deep enough to match typical amplifier depths, a front panel USB connector for the PC-Editor, and accepts either analogue or digital (AES-EBU) input signals; a six-dB input pad is available. The RS232 on the rear also provides eight contact closures for preset changes, or allows two units to be linked for larger systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC-One
Product Name Two-In-Six-Out Loudspeaker Processor
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details