Visual Sound, Inc. Compact Analog Interface DA1910SX

Description
ALTINEX, Inc. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX is available in six different "Packs," which indicate the type of Input and Local Monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers). Accepts VGA thru UXGA, SUN, SGI 15-pin HD input with VGA compatible pin-out Main Output offers RGsB, RGBS, or RGBHV Buffered local monitor output Ultra compact, solid metal enclosure External power supply included (9V 500mA) Variety of packages available
Description
ALTINEX, Inc. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX is available in six different "Packs," which indicate the type of Input and Local Monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers). Accepts VGA thru UXGA, SUN, SGI 15-pin HD input with VGA compatible pin-out Main Output offers RGsB, RGBS, or RGBHV Buffered local monitor output Ultra compact, solid metal enclosure External power supply included (9V 500mA) Variety of packages available

Suppliers

Company
Product
Description
Supplier Links
Compact Analog Interface - DA1910SX - Visual Sound, Inc.
Broomall, PA, USA
Compact Analog Interface
DA1910SX
Compact Analog Interface DA1910SX
ALTINEX, Inc. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX is available in six different "Packs," which indicate the type of Input and Local Monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers). Accepts VGA thru UXGA, SUN, SGI 15-pin HD input with VGA compatible pin-out Main Output offers RGsB, RGBS, or RGBHV Buffered local monitor output Ultra compact, solid metal enclosure External power supply included (9V 500mA) Variety of packages available

ALTINEX, Inc.

The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX is available in six different "Packs," which indicate the type of Input and Local Monitor adapter cables that are included with it. These include the VGA-Pack, the MAC-Pack, the SUN/SGI-Pack, and the RGB-Pack. A Combo-Pack (VGA/MAC) and a Super-Pack (VGA/MAC/SUN/SGI) are also available. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers).

  • Accepts VGA thru UXGA, SUN, SGI
  • 15-pin HD input with VGA compatible pin-out
  • Main Output offers RGsB, RGBS, or RGBHV
  • Buffered local monitor output
  • Ultra compact, solid metal enclosure
  • External power supply included (9V 500mA)
  • Variety of packages available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number DA1910SX
Product Name Compact Analog Interface
Unlock Full Specs
to access all available technical data

Similar Products

AS-i module - VAEM-S6-S-FAS-4-4E - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details