ALTINEX, Inc.
The model DA1910SX-VGA-PACK is a VGA Package which includes Compact Analog Interface and 3 foot VGA Input Cable. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers).
Accepts VGA thru UXGA, SUN, SGI
15-pin HD input with VGA compatible pin-out
Main Output offers RGsB, RGBS, or RGBHV
Buffered local monitor output
Ultra compact, solid metal enclosure
External power supply included (9V 500mA)
Includes DA1910SX - Compact Analog Interface (Power Adapter Included) and MS8126CA - 3 foot VGA Input Cable
ALTINEX, Inc.
The model DA1910SX-VGA-PACK is a VGA Package which includes Compact Analog Interface and 3 foot VGA Input Cable. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers).
- Accepts VGA thru UXGA, SUN, SGI
- 15-pin HD input with VGA compatible pin-out
- Main Output offers RGsB, RGBS, or RGBHV
- Buffered local monitor output
- Ultra compact, solid metal enclosure
- External power supply included (9V 500mA)
- Includes DA1910SX - Compact Analog Interface (Power Adapter Included) and MS8126CA - 3 foot VGA Input Cable